☰
S1D13L04F00A100-36
S1D13L04F00A100-36
Active
Description:  IC VIDEO CONTROLLER 208QFP22
Manufacturer:  Epson Electronics
History Price: $15.98222
In Stock: 14265
S1D13L04F00A100-36 Specification
Specification
Part No
S1D13L04F00A100-36
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Controller
Applications
Video Display
Standards
-
Control Interface
-
Voltage - Supply
1.8V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
208-LQFP
Supplier Device Package
208-QFP22 (28x28)
S1D13L04F00A100-36 Related Parts
S1D13505F00A200
S1D13505F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13517F00A100
S1D13517F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13700F01A100
S1D13700F01A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13700F02A100
S1D13700F02A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13701F00A100
S1D13701F00A100
Epson Electronics
IC OLED CONTROLLER/MEMORY 64-QFP
S1D13706F00A200
S1D13706F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 100TQFP
S1D13709F00A100-119
S1D13709F00A100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 80TQFP14
S1D13719F00A100
S1D13719F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP
S1D13742F01A200
S1D13742F01A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13743F00A200
S1D13743F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13746B01B600
S1D13746B01B600
Epson Electronics
IC VIDEO GRAPHIC CNTL 100FBGA
S1D13746F01A600
S1D13746F01A600
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13L04F00A100-36 Compare Parts
  • S1D13L04F00A100-36 vs S1D13L04F00A100
  • S1D13L04F00A100-36 vs S1D13L02F00A100
  • S1D13L04F00A100-36 vs S1D13L01F00A100
  • S1D13L04F00A100-36 vs S1D13A05F00A100
  • S1D13L04F00A100-36 vs S1D13781F00A100
  • S1D13L04F00A100-36 vs S1D13748F00A100
  • S1D13L04F00A100-36 vs S1D13748B00B10B
  • S1D13L04F00A100-36 vs S1D13748B00B100
  • S1D13L04F00A100-36 vs S1D13746F01A600
  • S1D13L04F00A100-36 vs S1D13746B01B600
  • S1D13L04F00A100-36 vs S1D13743F00A200
  • S1D13L04F00A100-36 vs S1D13742F01A200
  • S1D13L04F00A100-36 vs S1D13719F00A100
  • S1D13L04F00A100-36 vs S1D13709F00A100-119
  • S1D13L04F00A100-36 vs S1D13706F00A200
  • S1D13L04F00A100-36 vs S1D13701F00A100
  • S1D13L04F00A100-36 vs S1D13700F02A100
  • S1D13L04F00A100-36 vs S1D13700F01A100
  • S1D13L04F00A100-36 vs S1D13517F00A100
  • S1D13L04F00A100-36 vs S1D13505F00A200
  • S1D13L04F00A100-36 vs S1D15722D01B000
  • S1D13L04F00A100-36 vs S1D15721D01B000
  • S1D13L04F00A100-36 vs S1D15712D01B000
  • S1D13L04F00A100-36 vs S1D15711D00B000
  • S1D13L04F00A100-36 vs S1D15710D11B000
  • S1D13L04F00A100-36 vs S1D15710D10B000
  • S1D13L04F00A100-36 vs S1D13U11F00A100-60
  • S1D13L04F00A100-36 vs S1D13U11F00A100
  • S1D13L04F00A100-36 vs S1D13T04F10E100
  • S1D13L04F00A100-36 vs S1D13L03F00A100-40
  • S1D13L04F00A100-36 vs S1D13L03F00A100
  • S1D13L04F00A100-36 vs S1D13L02F00A100-36
  • S1D13L04F00A100-36 vs S1D13L01F00A100-90
  • S1D13L04F00A100-36 vs S1D13C00F00C100-160
  • S1D13L04F00A100-36 vs S1D13C00F00C100
  • S1D13L04F00A100-36 vs S1D13C00B00C10B
  • S1D13L04F00A100-36 vs S1D13A05B00B200-240
  • S1D13L04F00A100-36 vs S1D13A04F00A100-90
  • S1D13L04F00A100-36 vs S1D13A04B00B200-240
  • S1D13L04F00A100-36 vs S1D13A03B00B200
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class