☰
S1D13743F00A200
S1D13743F00A200
Active
Description:  IC VIDEO GRAPHIC CNTL 144QFP
Manufacturer:  Epson Electronics
History Price: $10.33383
In Stock: 43640
S1D13743F00A200 Specification
Specification
Part No
S1D13743F00A200
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Controller
Applications
Video Display
Standards
-
Control Interface
-
Voltage - Supply
1.65V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-QFP (20x20)
S1D13743F00A200 Related Parts
S1D13505F00A200
S1D13505F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13517F00A100
S1D13517F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13700F01A100
S1D13700F01A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13700F02A100
S1D13700F02A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13701F00A100
S1D13701F00A100
Epson Electronics
IC OLED CONTROLLER/MEMORY 64-QFP
S1D13706F00A200
S1D13706F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 100TQFP
S1D13709F00A100-119
S1D13709F00A100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 80TQFP14
S1D13719F00A100
S1D13719F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP
S1D13742F01A200
S1D13742F01A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13746B01B600
S1D13746B01B600
Epson Electronics
IC VIDEO GRAPHIC CNTL 100FBGA
S1D13746F01A600
S1D13746F01A600
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13748B00B100
S1D13748B00B100
Epson Electronics
IC VIDEO GRAPHIC CNTL 121FBGA
S1D13743F00A200 Description
The Epson S1D13743F00A200 is a sophisticated graphics controller designed for driving LCD displays in various embedded applications. This device is part of Epson%27s S1D13700 series, which is recognized for its efficiency and versatility in handling graphical data. The S1D13743F00A200 is particularly well-suited for applications requiring high-quality graphics and low power consumption, making it ideal for a range of industries, including industrial, medical, and consumer electronics.

## Overview

The S1D13743F00A200 is engineered to support a wide range of display types, including TFT (Thin Film Transistor) and STN (Super Twisted Nematic) LCDs. It is designed to provide high performance in rendering graphics while maintaining low power usage, which is crucial for battery-operated devices. The controller is equipped with advanced features that facilitate the development of visually appealing user interfaces.

## Key Specifications

1. Display Interface:
- Supports multiple display interfaces, including parallel and serial communication.
- Compatible with various LCD technologies, allowing for flexibility in design.

2. Resolution:
- Capable of supporting resolutions up to 800 x 480 pixels, making it suitable for medium-sized displays.
- Supports multiple display configurations, including landscape and portrait modes.

3. Color Depth:
- Supports 16-bit color depth (65,536 colors), enabling rich and vibrant graphics.
- Capable of handling grayscale images for applications that require monochrome displays.

4. Memory:
- Integrated frame buffer memory, which can be expanded based on application requirements.
- Supports external memory interfaces for additional RAM, enhancing performance for complex graphics and animations.

5. Graphics Features:
- Hardware acceleration for 2D graphics, including line drawing, rectangle filling, and bitmap rendering.
- Supports advanced graphical features such as alpha blending, transparency effects, and image scaling.
- Built-in support for fonts and character generation, facilitating text rendering on displays.

6. Power Consumption:
- Designed for low power operation, making it suitable for portable and battery-operated applications.
- Various power-saving modes to extend battery life, including sleep and standby modes.

7. Operating Voltage:
- Typically operates at a voltage range of 3.3V to 5V, providing flexibility in system design.

8. Temperature Range:
- Operating temperature range from -20°C to +70°C, making it suitable for industrial and outdoor applications.

9. Interface Protocols:
- Supports standard communication protocols such as SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and UART (Universal Asynchronous Receiver-Transmitter) for easy integration with microcontrollers and other peripherals.

10. Development Support:
- Comprehensive development tools and libraries provided by Epson to facilitate software development and integration.
- Sample code, reference designs, and evaluation boards available to accelerate time-to-market.

## Applications

The S1D13743F00A200 is widely used in various applications, including:

- Industrial Automation: For HMI (Human-Machine Interface) displays in control systems and machinery.
- Medical Devices: In portable medical equipment requiring clear and reliable displays for monitoring and diagnostics.
- Consumer Electronics: Such as handheld devices, smart home products, and gaming consoles that require high-quality graphics.
- Automotive Displays: For dashboard displays, infotainment systems, and navigation devices.

## Conclusion

The Epson S1D13743F00A200 graphics controller is a robust and versatile solution for driving LCD displays in a variety of applications. Its combination of high performance, low power consumption, and extensive support for different display technologies makes it an excellent choice for developers looking to create visually appealing and efficient embedded systems. With its comprehensive development resources and advanced graphical capabilities, the S1D13743F00A200 stands out as a reliable component in the realm of display technology, enabling the creation of sophisticated user interfaces across multiple industries.
S1D13743F00A200 Compare Parts
  • S1D13743F00A200 vs S1D13L04F00A100
  • S1D13743F00A200 vs S1D13L02F00A100
  • S1D13743F00A200 vs S1D13L01F00A100
  • S1D13743F00A200 vs S1D13A05F00A100
  • S1D13743F00A200 vs S1D13781F00A100
  • S1D13743F00A200 vs S1D13748F00A100
  • S1D13743F00A200 vs S1D13748B00B10B
  • S1D13743F00A200 vs S1D13748B00B100
  • S1D13743F00A200 vs S1D13746F01A600
  • S1D13743F00A200 vs S1D13746B01B600
  • S1D13743F00A200 vs S1D13742F01A200
  • S1D13743F00A200 vs S1D13719F00A100
  • S1D13743F00A200 vs S1D13709F00A100-119
  • S1D13743F00A200 vs S1D13706F00A200
  • S1D13743F00A200 vs S1D13701F00A100
  • S1D13743F00A200 vs S1D13700F02A100
  • S1D13743F00A200 vs S1D13700F01A100
  • S1D13743F00A200 vs S1D13517F00A100
  • S1D13743F00A200 vs S1D13505F00A200
  • S1D13743F00A200 vs S1D15722D01B000
  • S1D13743F00A200 vs S1D15721D01B000
  • S1D13743F00A200 vs S1D15712D01B000
  • S1D13743F00A200 vs S1D15711D00B000
  • S1D13743F00A200 vs S1D15710D11B000
  • S1D13743F00A200 vs S1D15710D10B000
  • S1D13743F00A200 vs S1D13U11F00A100-60
  • S1D13743F00A200 vs S1D13U11F00A100
  • S1D13743F00A200 vs S1D13T04F10E100
  • S1D13743F00A200 vs S1D13L04F00A100-36
  • S1D13743F00A200 vs S1D13L03F00A100-40
  • S1D13743F00A200 vs S1D13L03F00A100
  • S1D13743F00A200 vs S1D13L02F00A100-36
  • S1D13743F00A200 vs S1D13L01F00A100-90
  • S1D13743F00A200 vs S1D13C00F00C100-160
  • S1D13743F00A200 vs S1D13C00F00C100
  • S1D13743F00A200 vs S1D13C00B00C10B
  • S1D13743F00A200 vs S1D13A05B00B200-240
  • S1D13743F00A200 vs S1D13A04F00A100-90
  • S1D13743F00A200 vs S1D13A04B00B200-240
  • S1D13743F00A200 vs S1D13A03B00B200
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class