S1D13742F01A200
S1D13742F01A200
Active
Description:  IC VIDEO GRAPHIC CNTL 144QFP
Manufacturer:  Epson Electronics
History Price: $13.62000
In Stock: 7000
S1D13742F01A200 Specification
Specification
Part No
S1D13742F01A200
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Graphics Engine
Applications
Video Display
Standards
-
Control Interface
-
Voltage - Supply
1.65V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-QFP (20x20)
S1D13742F01A200 Related Parts
S1D13505F00A200
S1D13505F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13517F00A100
S1D13517F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13700F01A100
S1D13700F01A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13700F02A100
S1D13700F02A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13701F00A100
S1D13701F00A100
Epson Electronics
IC OLED CONTROLLER/MEMORY 64-QFP
S1D13706F00A200
S1D13706F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 100TQFP
S1D13709F00A100-119
S1D13709F00A100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 80TQFP14
S1D13719F00A100
S1D13719F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP
S1D13743F00A200
S1D13743F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13746B01B600
S1D13746B01B600
Epson Electronics
IC VIDEO GRAPHIC CNTL 100FBGA
S1D13746F01A600
S1D13746F01A600
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13748B00B100
S1D13748B00B100
Epson Electronics
IC VIDEO GRAPHIC CNTL 121FBGA
S1D13742F01A200 Compare Parts
  • S1D13742F01A200 vs S1D13L04F00A100
  • S1D13742F01A200 vs S1D13L02F00A100
  • S1D13742F01A200 vs S1D13L01F00A100
  • S1D13742F01A200 vs S1D13A05F00A100
  • S1D13742F01A200 vs S1D13781F00A100
  • S1D13742F01A200 vs S1D13748F00A100
  • S1D13742F01A200 vs S1D13748B00B10B
  • S1D13742F01A200 vs S1D13748B00B100
  • S1D13742F01A200 vs S1D13746F01A600
  • S1D13742F01A200 vs S1D13746B01B600
  • S1D13742F01A200 vs S1D13743F00A200
  • S1D13742F01A200 vs S1D13719F00A100
  • S1D13742F01A200 vs S1D13709F00A100-119
  • S1D13742F01A200 vs S1D13706F00A200
  • S1D13742F01A200 vs S1D13701F00A100
  • S1D13742F01A200 vs S1D13700F02A100
  • S1D13742F01A200 vs S1D13700F01A100
  • S1D13742F01A200 vs S1D13517F00A100
  • S1D13742F01A200 vs S1D13505F00A200
  • S1D13742F01A200 vs S1D15722D01B000
  • S1D13742F01A200 vs S1D15721D01B000
  • S1D13742F01A200 vs S1D15712D01B000
  • S1D13742F01A200 vs S1D15711D00B000
  • S1D13742F01A200 vs S1D15710D11B000
  • S1D13742F01A200 vs S1D15710D10B000
  • S1D13742F01A200 vs S1D13U11F00A100-60
  • S1D13742F01A200 vs S1D13U11F00A100
  • S1D13742F01A200 vs S1D13T04F10E100
  • S1D13742F01A200 vs S1D13L04F00A100-36
  • S1D13742F01A200 vs S1D13L03F00A100-40
  • S1D13742F01A200 vs S1D13L03F00A100
  • S1D13742F01A200 vs S1D13L02F00A100-36
  • S1D13742F01A200 vs S1D13L01F00A100-90
  • S1D13742F01A200 vs S1D13C00F00C100-160
  • S1D13742F01A200 vs S1D13C00F00C100
  • S1D13742F01A200 vs S1D13C00B00C10B
  • S1D13742F01A200 vs S1D13A05B00B200-240
  • S1D13742F01A200 vs S1D13A04F00A100-90
  • S1D13742F01A200 vs S1D13A04B00B200-240
  • S1D13742F01A200 vs S1D13A03B00B200
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery