S1D13L03F00A100-40
S1D13L03F00A100-40
Active
Description:  IC VIDEO GRAPHIC CNTL 176QFP21
Manufacturer:  Epson Electronics
History Price: $13.96225
In Stock: 8900
S1D13L03F00A100-40 Specification
Specification
Part No
S1D13L03F00A100-40
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Controller
Applications
Video Display
Standards
-
Control Interface
-
Voltage - Supply
1.5V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
176-LQFP
Supplier Device Package
176-QFP21 (24x24)
S1D13L03F00A100-40 Related Parts
S1D13505F00A200
S1D13505F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13517F00A100
S1D13517F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13700F01A100
S1D13700F01A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13700F02A100
S1D13700F02A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13701F00A100
S1D13701F00A100
Epson Electronics
IC OLED CONTROLLER/MEMORY 64-QFP
S1D13706F00A200
S1D13706F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 100TQFP
S1D13709F00A100-119
S1D13709F00A100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 80TQFP14
S1D13719F00A100
S1D13719F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP
S1D13742F01A200
S1D13742F01A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13743F00A200
S1D13743F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13746B01B600
S1D13746B01B600
Epson Electronics
IC VIDEO GRAPHIC CNTL 100FBGA
S1D13746F01A600
S1D13746F01A600
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13L03F00A100-40 Compare Parts
  • S1D13L03F00A100-40 vs S1D13L04F00A100
  • S1D13L03F00A100-40 vs S1D13L02F00A100
  • S1D13L03F00A100-40 vs S1D13L01F00A100
  • S1D13L03F00A100-40 vs S1D13A05F00A100
  • S1D13L03F00A100-40 vs S1D13781F00A100
  • S1D13L03F00A100-40 vs S1D13748F00A100
  • S1D13L03F00A100-40 vs S1D13748B00B10B
  • S1D13L03F00A100-40 vs S1D13748B00B100
  • S1D13L03F00A100-40 vs S1D13746F01A600
  • S1D13L03F00A100-40 vs S1D13746B01B600
  • S1D13L03F00A100-40 vs S1D13743F00A200
  • S1D13L03F00A100-40 vs S1D13742F01A200
  • S1D13L03F00A100-40 vs S1D13719F00A100
  • S1D13L03F00A100-40 vs S1D13709F00A100-119
  • S1D13L03F00A100-40 vs S1D13706F00A200
  • S1D13L03F00A100-40 vs S1D13701F00A100
  • S1D13L03F00A100-40 vs S1D13700F02A100
  • S1D13L03F00A100-40 vs S1D13700F01A100
  • S1D13L03F00A100-40 vs S1D13517F00A100
  • S1D13L03F00A100-40 vs S1D13505F00A200
  • S1D13L03F00A100-40 vs S1D15722D01B000
  • S1D13L03F00A100-40 vs S1D15721D01B000
  • S1D13L03F00A100-40 vs S1D15712D01B000
  • S1D13L03F00A100-40 vs S1D15711D00B000
  • S1D13L03F00A100-40 vs S1D15710D11B000
  • S1D13L03F00A100-40 vs S1D15710D10B000
  • S1D13L03F00A100-40 vs S1D13U11F00A100-60
  • S1D13L03F00A100-40 vs S1D13U11F00A100
  • S1D13L03F00A100-40 vs S1D13T04F10E100
  • S1D13L03F00A100-40 vs S1D13L04F00A100-36
  • S1D13L03F00A100-40 vs S1D13L03F00A100
  • S1D13L03F00A100-40 vs S1D13L02F00A100-36
  • S1D13L03F00A100-40 vs S1D13L01F00A100-90
  • S1D13L03F00A100-40 vs S1D13C00F00C100-160
  • S1D13L03F00A100-40 vs S1D13C00F00C100
  • S1D13L03F00A100-40 vs S1D13C00B00C10B
  • S1D13L03F00A100-40 vs S1D13A05B00B200-240
  • S1D13L03F00A100-40 vs S1D13A04F00A100-90
  • S1D13L03F00A100-40 vs S1D13A04B00B200-240
  • S1D13L03F00A100-40 vs S1D13A03B00B200
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery