☰
S1D13A05F00A100
S1D13A05F00A100
Active
Description:  IC VIDEO GRAPHIC CNTL 121FBGA
Manufacturer:  Epson Electronics
History Price: Active
In Stock: 30850
S1D13A05F00A100 Specification
Specification
Part No
S1D13A05F00A100
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Controller
Applications
Video Display
Standards
-
Control Interface
-
Voltage - Supply
2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
121-TFBGA
Supplier Device Package
121-PFBGA (10x10)
S1D13A05F00A100 Related Parts
S1D13505F00A200
S1D13505F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13517F00A100
S1D13517F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13700F01A100
S1D13700F01A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13700F02A100
S1D13700F02A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13701F00A100
S1D13701F00A100
Epson Electronics
IC OLED CONTROLLER/MEMORY 64-QFP
S1D13706F00A200
S1D13706F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 100TQFP
S1D13709F00A100-119
S1D13709F00A100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 80TQFP14
S1D13719F00A100
S1D13719F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP
S1D13742F01A200
S1D13742F01A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13743F00A200
S1D13743F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13746B01B600
S1D13746B01B600
Epson Electronics
IC VIDEO GRAPHIC CNTL 100FBGA
S1D13746F01A600
S1D13746F01A600
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13A05F00A100 Compare Parts
  • S1D13A05F00A100 vs S1D13L04F00A100
  • S1D13A05F00A100 vs S1D13L02F00A100
  • S1D13A05F00A100 vs S1D13L01F00A100
  • S1D13A05F00A100 vs S1D13781F00A100
  • S1D13A05F00A100 vs S1D13748F00A100
  • S1D13A05F00A100 vs S1D13748B00B10B
  • S1D13A05F00A100 vs S1D13748B00B100
  • S1D13A05F00A100 vs S1D13746F01A600
  • S1D13A05F00A100 vs S1D13746B01B600
  • S1D13A05F00A100 vs S1D13743F00A200
  • S1D13A05F00A100 vs S1D13742F01A200
  • S1D13A05F00A100 vs S1D13719F00A100
  • S1D13A05F00A100 vs S1D13709F00A100-119
  • S1D13A05F00A100 vs S1D13706F00A200
  • S1D13A05F00A100 vs S1D13701F00A100
  • S1D13A05F00A100 vs S1D13700F02A100
  • S1D13A05F00A100 vs S1D13700F01A100
  • S1D13A05F00A100 vs S1D13517F00A100
  • S1D13A05F00A100 vs S1D13505F00A200
  • S1D13A05F00A100 vs S1D15722D01B000
  • S1D13A05F00A100 vs S1D15721D01B000
  • S1D13A05F00A100 vs S1D15712D01B000
  • S1D13A05F00A100 vs S1D15711D00B000
  • S1D13A05F00A100 vs S1D15710D11B000
  • S1D13A05F00A100 vs S1D15710D10B000
  • S1D13A05F00A100 vs S1D13U11F00A100-60
  • S1D13A05F00A100 vs S1D13U11F00A100
  • S1D13A05F00A100 vs S1D13T04F10E100
  • S1D13A05F00A100 vs S1D13L04F00A100-36
  • S1D13A05F00A100 vs S1D13L03F00A100-40
  • S1D13A05F00A100 vs S1D13L03F00A100
  • S1D13A05F00A100 vs S1D13L02F00A100-36
  • S1D13A05F00A100 vs S1D13L01F00A100-90
  • S1D13A05F00A100 vs S1D13C00F00C100-160
  • S1D13A05F00A100 vs S1D13C00F00C100
  • S1D13A05F00A100 vs S1D13C00B00C10B
  • S1D13A05F00A100 vs S1D13A05B00B200-240
  • S1D13A05F00A100 vs S1D13A04F00A100-90
  • S1D13A05F00A100 vs S1D13A04B00B200-240
  • S1D13A05F00A100 vs S1D13A03B00B200
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class