S1D13705F00A200
S1D13705F00A200
Active
Description:  CONTROLLER LCD COLOUR
Manufacturer:  Epson Electronics
History Price: $17.22000
In Stock: 9400
S1D13705F00A200 Specification
Specification
Part No
S1D13705F00A200
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Standards
-
Control Interface
-
Voltage - Supply
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
S1D13705F00A200 Related Parts
S1D13505F00A200
S1D13505F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13517F00A100
S1D13517F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13700F01A100
S1D13700F01A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13700F02A100
S1D13700F02A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13701F00A100
S1D13701F00A100
Epson Electronics
IC OLED CONTROLLER/MEMORY 64-QFP
S1D13706F00A200
S1D13706F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 100TQFP
S1D13709F00A100-119
S1D13709F00A100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 80TQFP14
S1D13719F00A100
S1D13719F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP
S1D13742F01A200
S1D13742F01A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13743F00A200
S1D13743F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13746B01B600
S1D13746B01B600
Epson Electronics
IC VIDEO GRAPHIC CNTL 100FBGA
S1D13746F01A600
S1D13746F01A600
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13705F00A200 Description
The Epson S1D13705F00A200 is a highly integrated graphics controller designed for various display applications, particularly in embedded systems. This device is part of Epson%27s S1D13700 series, which is known for its efficiency and versatility in handling graphical data. Below is a detailed overview of the specifications and features of the S1D13705F00A200.

## Overview

The S1D13705F00A200 is primarily used for driving LCDs and is suitable for applications such as industrial control panels, medical devices, and consumer electronics. It supports a range of display types and is optimized for low power consumption, making it ideal for battery-operated devices.

## Key Specifications

1. Display Interface:
- Supports various display interfaces, including parallel and serial communication.
- Compatible with multiple LCD types, including TFT and STN.

2. Resolution:
- Capable of supporting resolutions up to 800 x 480 pixels, making it suitable for medium-sized displays.

3. Color Depth:
- Supports 16-bit color depth (65,536 colors), allowing for rich and vibrant graphics.

4. Memory:
- Integrated frame buffer memory, which can be expanded based on application needs.
- Supports external memory interfaces for additional RAM, enhancing performance for complex graphics.

5. Graphics Features:
- Hardware acceleration for 2D graphics, including line drawing, rectangle filling, and bitmap rendering.
- Supports alpha blending and transparency effects, enabling sophisticated visual effects.

6. Power Consumption:
- Designed for low power operation, making it suitable for portable applications.
- Various power-saving modes to extend battery life in mobile devices.

7. Operating Voltage:
- Typically operates at a voltage range of 3.3V to 5V, providing flexibility in design.

8. Temperature Range:
- Operating temperature range from -20°C to +70°C, suitable for industrial applications.

9. Interface Protocols:
- Supports standard communication protocols such as SPI, I2C, and UART for easy integration with microcontrollers and other peripherals.

10. Development Support:
- Comprehensive development tools and libraries provided by Epson to facilitate software development and integration.
- Sample code and reference designs available to accelerate time-to-market.

## Applications

The S1D13705F00A200 is widely used in various applications, including:

- Industrial Automation: For HMI (Human-Machine Interface) displays in control systems.
- Medical Devices: In portable medical equipment requiring clear and reliable displays.
- Consumer Electronics: Such as handheld devices, smart home products, and gaming consoles.
- Automotive Displays: For dashboard displays and infotainment systems.

## Conclusion

The Epson S1D13705F00A200 graphics controller is a robust solution for driving LCD displays in a variety of applications. Its combination of low power consumption, high performance, and versatile interface options makes it an excellent choice for developers looking to create visually appealing and efficient embedded systems. With its comprehensive support and development resources, the S1D13705F00A200 stands out as a reliable component in the realm of display technology.
S1D13705F00A200 Compare Parts
  • S1D13705F00A200 vs S1D13L04F00A100
  • S1D13705F00A200 vs S1D13L02F00A100
  • S1D13705F00A200 vs S1D13L01F00A100
  • S1D13705F00A200 vs S1D13A05F00A100
  • S1D13705F00A200 vs S1D13781F00A100
  • S1D13705F00A200 vs S1D13748F00A100
  • S1D13705F00A200 vs S1D13748B00B10B
  • S1D13705F00A200 vs S1D13748B00B100
  • S1D13705F00A200 vs S1D13746F01A600
  • S1D13705F00A200 vs S1D13746B01B600
  • S1D13705F00A200 vs S1D13743F00A200
  • S1D13705F00A200 vs S1D13742F01A200
  • S1D13705F00A200 vs S1D13719F00A100
  • S1D13705F00A200 vs S1D13709F00A100-119
  • S1D13705F00A200 vs S1D13706F00A200
  • S1D13705F00A200 vs S1D13701F00A100
  • S1D13705F00A200 vs S1D13700F02A100
  • S1D13705F00A200 vs S1D13700F01A100
  • S1D13705F00A200 vs S1D13517F00A100
  • S1D13705F00A200 vs S1D13505F00A200
  • S1D13705F00A200 vs S1D15722D01B000
  • S1D13705F00A200 vs S1D15721D01B000
  • S1D13705F00A200 vs S1D15712D01B000
  • S1D13705F00A200 vs S1D15711D00B000
  • S1D13705F00A200 vs S1D15710D11B000
  • S1D13705F00A200 vs S1D15710D10B000
  • S1D13705F00A200 vs S1D13U11F00A100-60
  • S1D13705F00A200 vs S1D13U11F00A100
  • S1D13705F00A200 vs S1D13T04F10E100
  • S1D13705F00A200 vs S1D13L04F00A100-36
  • S1D13705F00A200 vs S1D13L03F00A100-40
  • S1D13705F00A200 vs S1D13L03F00A100
  • S1D13705F00A200 vs S1D13L02F00A100-36
  • S1D13705F00A200 vs S1D13L01F00A100-90
  • S1D13705F00A200 vs S1D13C00F00C100-160
  • S1D13705F00A200 vs S1D13C00F00C100
  • S1D13705F00A200 vs S1D13C00B00C10B
  • S1D13705F00A200 vs S1D13A05B00B200-240
  • S1D13705F00A200 vs S1D13A04F00A100-90
  • S1D13705F00A200 vs S1D13A04B00B200-240
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller