S1C17W15F005100
S1C17W15F005100
Active
Description:  IC MCU 16BIT 64KB FLASH DIE
Manufacturer:  Epson Electronics
History Price: $3.08594
In Stock: 27100
S1C17W15F005100 Specification
Specification
Part No
S1C17W15F005100
Category
Embedded - Microcontrollers
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S1C17
Core Size
16-Bit
Speed
4.2MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Peripherals
LCD, POR, PWM, RFC, SNDA, WDT
Number of I/O
32
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
S1C17W15F005100 PDF Datasheet
S1C17W15F005100 Related Parts
S1C17F57F401100
S1C17F57F401100
Epson Electronics
IC MCU 16BIT 32KB FLASH 128LQFP
S1C17M12F101100
S1C17M12F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17M13F101100
S1C17M13F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F101100
S1C17W03F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F101100-250
S1C17W03F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F102100
S1C17W03F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F102100-490
S1C17W03F102100-490
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F101100
S1C17W04F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F101100-250
S1C17W04F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F102100
S1C17W04F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F102100-490
S1C17W04F102100-490
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W15F002100
S1C17W15F002100
Epson Electronics
IC MCU 16BIT 64KB FLASH 100QFP
S1C17W15F005100 Compare Parts
  • S1C17W15F005100 vs S1C17W18F103100-119
  • S1C17W15F005100 vs S1C17W18F103100
  • S1C17W15F005100 vs S1C17W18F102100-260
  • S1C17W15F005100 vs S1C17W18F102100
  • S1C17W15F005100 vs S1C17W18F101100-90
  • S1C17W15F005100 vs S1C17W18F101100
  • S1C17W15F005100 vs S1C17W15F003100
  • S1C17W15F005100 vs S1C17W15F002100
  • S1C17W15F005100 vs S1C17W04F102100-490
  • S1C17W15F005100 vs S1C17W04F102100
  • S1C17W15F005100 vs S1C17W04F101100-250
  • S1C17W15F005100 vs S1C17W04F101100
  • S1C17W15F005100 vs S1C17W03F102100-490
  • S1C17W15F005100 vs S1C17W03F102100
  • S1C17W15F005100 vs S1C17W03F101100-250
  • S1C17W15F005100 vs S1C17W03F101100
  • S1C17W15F005100 vs S1C17M13F101100
  • S1C17W15F005100 vs S1C17M12F101100
  • S1C17W15F005100 vs S1C17F57F401100
  • S1C17W15F005100 vs S1C6F016F401100
  • S1C17W15F005100 vs S1C31W74B201000-348
  • S1C17W15F005100 vs S1C31D01F101000 -119
  • S1C17W15F005100 vs S1C31D01F101000
  • S1C17W15F005100 vs S1C31D01D101000
  • S1C17W15F005100 vs S1C31D01B10210B
  • S1C17W15F005100 vs S1C31D01B101000
  • S1C17W15F005100 vs S1C17W36F001100-40
  • S1C17W15F005100 vs S1C17W36F001100
  • S1C17W15F005100 vs S1C17W35F001100-40
  • S1C17W15F005100 vs S1C17W35F001100
  • S1C17W15F005100 vs S1C17W34F001100-40
  • S1C17W15F005100 vs S1C17W34F001100
  • S1C17W15F005100 vs S1C17W23F101100-90
  • S1C17W15F005100 vs S1C17W22F101100-90
  • S1C17W15F005100 vs S1C17W22F00B100
  • S1C17W15F005100 vs S1C17W22D101100
  • S1C17W15F005100 vs S1C17W22D00B000
  • S1C17W15F005100 vs S1C17W16F102100-90
  • S1C17W15F005100 vs S1C17W16F102100
  • S1C17W15F005100 vs S1C17W15F005100-160
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.