Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Epson Electronics S1C17W15F005100
S1C17W15F005100
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 64KB FLASH DIE
Manufacturer:
Epson Electronics
Datasheet:
S1C17W15F005100 Datasheet
History Price: $3.08594
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S1C17W15F005100 vs S1C17F57F401100
Part No
S1C17W15F005100
S1C17F57F401100
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Epson Electronics
Epson Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Core Processor
S1C17
S1C17
Core Size
16-Bit
16-Bit
Speed
4.2MHz
4.2MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
LCD, POR, PWM, RFC, SNDA, WDT
PWM, WDT
Number of I/O
32
29
Program Memory Size
64KB (64K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 3.6V
2V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
128-LQFP
Supplier Device Package
Die
-