Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Epson Electronics S1C17W15F005100
S1C17W15F005100
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 64KB FLASH DIE
Manufacturer:
Epson Electronics
Datasheet:
S1C17W15F005100 Datasheet
History Price: $3.08594
In Stock: 27100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S1C17W15F005100 vs S1C31D01B10210B
Part No
S1C17W15F005100
S1C31D01B10210B
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Epson Electronics
Epson Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Core Processor
S1C17
ARM? Cortex?-M0+
Core Size
16-Bit
32-Bit
Speed
4.2MHz
21MHz
Connectivity
I2C, IrDA, SPI, UART/USART
I2C, IrDA, QSPI, SPI, UART/USART, USB
Peripherals
LCD, POR, PWM, RFC, SNDA, WDT
Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT
Number of I/O
32
57
Program Memory Size
64KB (64K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
96K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 3.6V
1.8V ~ 5.5V
Data Converters
-
A/D 8x12b SAR
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
96-WFBGA, WLCSP
Supplier Device Package
Die
96-WLCSP (4.45x4.45)