T85F324C4
T85F324C4
Active
Description:  IC FPGA 130 I/O 324FBGA
Manufacturer:  Efinix Inc
Datasheet:   T85F324C4 Datasheet
History Price: $32.56500
In Stock: 37000
T85F324C4 Specification
Specification
Part No
T85F324C4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Series
Trion
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
84096
Total RAM Bits
4152320
Number of I/O
130
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
324-VFBGA
Supplier Device Package
324-FBGA (12x12)
T85F324C4 PDF Datasheet
T85F324C4 Related Parts
T85F324C3
T85F324C3
Efinix Inc
IC FPGA 130 I/O 324FBGA
T85F324I4
T85F324I4
Efinix Inc
IC FPGA TRION MIPI CSI 324FBGA
T85F484C3
T85F484C3
Efinix Inc
IC FPGA 256 I/O 484FBGA
T85F484C4
T85F484C4
Efinix Inc
IC FPGA 256 I/O 484FBGA
T85F484I4
T85F484I4
Efinix Inc
IC FPGA TRION T85 256 IO 484FBGA
T85F576C3
T85F576C3
Efinix Inc
IC FPGA 278 I/O 576FBGA
T85F576C4
T85F576C4
Efinix Inc
IC FPGA 278 I/O 576FBGA
T85F576I4
T85F576I4
Efinix Inc
IC FPGA TRION MIPI CSI 576FBGA
T85F324C4 Compare Parts
  • T85F324C4 vs T85F576C4
  • T85F324C4 vs T85F576C3
  • T85F324C4 vs T85F484I4
  • T85F324C4 vs T85F484C4
  • T85F324C4 vs T85F484C3
  • T85F324C4 vs T85F324I4
  • T85F324C4 vs T85F324C3
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.