T85F324C4
T85F324C4
Active
Description:  IC FPGA 130 I/O 324FBGA
Manufacturer:  Efinix Inc
Datasheet:   T85F324C4 Datasheet
History Price: $32.56500
In Stock: 37000
T85F324C4 vs T85F324I4
Manufacturer
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
84096
84096
Total RAM Bits
4152320
125952
Number of I/O
130
130
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.05V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
324-VFBGA
324-VFBGA
Supplier Device Package
324-FBGA (12x12)
324-FBGA (12x12)