Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Efinix Inc T85F324C4
T85F324C4
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 130 I/O 324FBGA
Manufacturer:
Efinix Inc
Datasheet:
T85F324C4 Datasheet
History Price: $32.56500
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T85F324C4 vs T85F484C3
Part No
T85F324C4
T85F484C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Efinix Inc
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
84096
84096
Total RAM Bits
4152320
4152320
Number of I/O
130
256
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
324-VFBGA
484-LFBGA
Supplier Device Package
324-FBGA (12x12)
484-FBGA (18x18)