FS-352
FS-352
Obsolete
Description:  IC MOD ARM7TDMI 55MHZ 16MB
Manufacturer:  Digi International
Datasheet:   FS-352 Datasheet
History Price: Obsolete
In Stock: 5300
FS-352 Specification
Specification
Part No
FS-352
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM7TDMI, NS7520
Co-Processor
-
Speed
55MHz
Flash Size
8MB
RAM Size
16MB
Connector Type
48-DIP
Size / Dimension
2.480" L x 0.730" W (62.90mm x 18.50mm)
Operating Temperature
0 ℃ ~ 70 ℃
FS-352 PDF Datasheet
FS-352 Related Parts
FS-3000
FS-3000
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3001
FS-3001
Digi International
MODULE 32MB SDRAM 32MB FLASH
FS-3002
FS-3002
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3003
FS-3003
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3004
FS-3004
Digi International
MODULE 64MB SDRAM 64MB FLASH
FS-3005
FS-3005
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3006
FS-3006
Digi International
MODULE 64MB SDRAM 64MB FLASH
FS-3007
FS-3007
Digi International
IC MOD ARM920T 400MHZ 32MB
FS-3008
FS-3008
Digi International
MODULE 32MB SDRAM 32MB FLASH
FS-3013
FS-3013
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH
FS-3026
FS-3026
Digi International
MODULE 9P 64MB SDRAM 64MB FLASH
FS-3030
FS-3030
Digi International
MODULE 7U 16MB SDRAM 8MB FLASH
FS-352 Compare Parts
  • FS-352 vs FS-387
  • FS-352 vs FS-385
  • FS-352 vs FS-383
  • FS-352 vs FS-377
  • FS-352 vs FS-373
  • FS-352 vs FS-372
  • FS-352 vs FS-365
  • FS-352 vs FS-364
  • FS-352 vs FS-362
  • FS-352 vs FS-355
  • FS-352 vs FS-353
  • FS-352 vs FS-336
  • FS-352 vs FS-335
  • FS-352 vs FS-334
  • FS-352 vs FS-333
  • FS-352 vs FS-327
  • FS-352 vs FS-326
  • FS-352 vs FS-325
  • FS-352 vs FS-3038
  • FS-352 vs FS-3030
  • FS-352 vs FS-3026
  • FS-352 vs FS-3013
  • FS-352 vs FS-3008
  • FS-352 vs FS-3007
  • FS-352 vs FS-3006
  • FS-352 vs FS-3005
  • FS-352 vs FS-3004
  • FS-352 vs FS-3003
  • FS-352 vs FS-3002
  • FS-352 vs FS-3001
  • FS-352 vs FS-3000
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!