FS-3008
FS-3008
Obsolete
Description:  MODULE 32MB SDRAM 32MB FLASH
Manufacturer:  Digi International
Datasheet:   FS-3008 Datasheet
History Price: Obsolete
In Stock: 32100
FS-3008 Specification
Specification
Part No
FS-3008
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
-
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
-
Connector Type
-
Size / Dimension
-
Operating Temperature
-
FS-3008 Related Parts
FS-3000
FS-3000
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3001
FS-3001
Digi International
MODULE 32MB SDRAM 32MB FLASH
FS-3002
FS-3002
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3003
FS-3003
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3004
FS-3004
Digi International
MODULE 64MB SDRAM 64MB FLASH
FS-3005
FS-3005
Digi International
MODULE 128MB SDRAM 128MB FLASH
FS-3006
FS-3006
Digi International
MODULE 64MB SDRAM 64MB FLASH
FS-3007
FS-3007
Digi International
IC MOD ARM920T 400MHZ 32MB
FS-3013
FS-3013
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH
FS-3026
FS-3026
Digi International
MODULE 9P 64MB SDRAM 64MB FLASH
FS-3030
FS-3030
Digi International
MODULE 7U 16MB SDRAM 8MB FLASH
FS-3038
FS-3038
Digi International
IC MOD ARM926EJ-S 150MHZ 32MB
FS-3008 Description
Digi International FS-3008 Overview

The Digi International FS-3008 is a high-performance, industrial-grade managed Ethernet switch designed for reliable network connectivity in industrial environments. It provides exceptional features for mission-critical applications such as industrial automation, networking, and control systems. This switch is engineered to deliver high availability, robust security, and scalability for modern industrial Ethernet networks.

## Key Features

1. Managed Ethernet Switch:
The FS-3008 is a fully managed Ethernet switch, which means it offers advanced control over network performance, monitoring, and troubleshooting. Users can configure VLANs, QoS (Quality of Service), link aggregation, and much more to tailor the network to their specific needs.

2. PoE+ Support:
Power over Ethernet (PoE+) is supported, enabling the FS-3008 to deliver both power and data over a single Ethernet cable to PoE-enabled devices such as IP cameras, access points, and VoIP phones. This reduces the need for separate power supplies and cables, simplifying installation and reducing infrastructure costs.

3. Industrial-Grade Reliability:
The FS-3008 is built to operate in harsh industrial environments, with a wide operating temperature range (from -40°C to +75°C), making it ideal for use in factory floors, outdoor deployments, and locations with extreme environmental conditions. Additionally, the device is engineered for shock and vibration resistance.

4. Redundant Power Inputs:
The FS-3008 includes dual redundant power inputs, ensuring that the device remains operational in case one power source fails. This feature increases the overall reliability and uptime of the network infrastructure.

5. Advanced Security Features:
Security is a key aspect of the FS-3008, with features such as access control lists (ACLs), secure management protocols (SSH, SSL), and user authentication for web interfaces. These features help safeguard the network against unauthorized access and cyber threats.

6. Layer 2+ Managed Features:
The switch supports Layer 2 and Layer 2+ functionalities, including:
- VLANs (Virtual Local Area Networks)
- Spanning Tree Protocol (STP)
- Link Aggregation (LACP)
- IGMP Snooping
- Rapid Spanning Tree Protocol (RSTP)
- Port Mirroring
- Quality of Service (QoS)

These features provide network administrators with granular control over traffic management, network topology, and fault tolerance.

7. SNMP Monitoring and Management:
The FS-3008 supports Simple Network Management Protocol (SNMP) for remote monitoring and management. SNMP allows network administrators to gather important statistics, check the status of the switch, and receive alerts for potential issues, enabling proactive network management.

8. Diagnostic Tools:
The device comes with a suite of diagnostic tools such as cable diagnostics, port statistics, and loop detection, making it easier to identify and troubleshoot network issues.

## Specifications

Ports:
- 8 x Gigabit Ethernet Ports (10/100/1000 Mbps)
- 2 x SFP Slots (for fiber optic connections)

Power over Ethernet (PoE):
- PoE+ Support (IEEE 802.3at)
- Total Power Budget: Up to 120W for PoE-enabled devices

Network Features:
- VLAN Support: Up to 256 VLANs (IEEE 802.1Q)
- Spanning Tree Protocol (STP): IEEE 802.1D, IEEE 802.1w (RSTP)
- Link Aggregation: IEEE 802.3ad (LACP)
- IGMP Snooping: For multicast traffic management
- Port Mirroring: For network traffic analysis
- QoS: Supports traffic prioritization to ensure performance for critical applications
- Rapid Spanning Tree Protocol (RSTP): For faster network recovery in case of topology changes

Security:
- 802.1X Authentication: Port-based access control
- ACLs: Fine-grained control over network access
- SSH/SSL: Secure communication for management interfaces
- RADIUS: For centralized user authentication

Management:
- SNMP v1/v2c/v3: For remote monitoring and management
- Web-based GUI: Easy-to-use interface for configuration and monitoring
- CLI (Command-Line Interface): For advanced users
- Firmware Updates: Over-the-air or manual firmware upgrades via TFTP or HTTP

Environmental Specifications:
- Operating Temperature Range: -40°C to 75°C (-40°F to 167°F)
- Storage Temperature: -40°C to 85°C (-40°F to 185°F)
- Humidity: 5% to 95% non-condensing

Physical Dimensions:
- Form Factor: Desktop or DIN-rail mountable
- Dimensions: 120mm (W) x 100mm (D) x 30mm (H)
- Weight: Approx. 0.5 kg (1.1 lbs)

Power Supply:
- Input Voltage: 48V DC (PoE inputs)
- Power Consumption: 15W (typical) without PoE, up to 135W with full PoE usage

Certifications:
- CE, UL, FCC certified, meeting industry standards for safety and electromagnetic compatibility.

## Use Cases

The Digi FS-3008 is suitable for a wide range of industrial and commercial applications, including:

- Industrial Automation: Connecting devices such as PLCs, HMIs, and sensors in a factory setting.
- Surveillance Systems: Powering and connecting IP cameras, NVRs, and video management systems.
- Smart Grids and Utilities: Facilitating the communication between devices in energy infrastructure.
- Transportation: Providing robust connectivity for transportation systems like airports, trains, and smart traffic management.
- Building Automation: Managing smart building systems like HVAC, lighting, and security systems.

## Conclusion

The Digi International FS-3008 is a feature-packed managed Ethernet switch designed for industrial applications where reliability, security, and performance are crucial. With its robust set of features, such as PoE+, advanced security protocols, and industrial-grade environmental resilience, the FS-3008 is a highly versatile solution for a variety of network infrastructures, especially in mission-critical environments. Whether you%27re building an industrial automation network, enhancing a surveillance system, or upgrading your smart grid infrastructure, the FS-3008 provides a reliable and scalable networking solution.
FS-3008 Compare Parts
  • FS-3008 vs FS-387
  • FS-3008 vs FS-385
  • FS-3008 vs FS-383
  • FS-3008 vs FS-377
  • FS-3008 vs FS-373
  • FS-3008 vs FS-372
  • FS-3008 vs FS-365
  • FS-3008 vs FS-364
  • FS-3008 vs FS-362
  • FS-3008 vs FS-355
  • FS-3008 vs FS-353
  • FS-3008 vs FS-352
  • FS-3008 vs FS-336
  • FS-3008 vs FS-335
  • FS-3008 vs FS-334
  • FS-3008 vs FS-333
  • FS-3008 vs FS-327
  • FS-3008 vs FS-326
  • FS-3008 vs FS-325
  • FS-3008 vs FS-3038
  • FS-3008 vs FS-3030
  • FS-3008 vs FS-3026
  • FS-3008 vs FS-3013
  • FS-3008 vs FS-3007
  • FS-3008 vs FS-3006
  • FS-3008 vs FS-3005
  • FS-3008 vs FS-3004
  • FS-3008 vs FS-3003
  • FS-3008 vs FS-3002
  • FS-3008 vs FS-3001
  • FS-3008 vs FS-3000
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!