FS-352
FS-352
Obsolete
Description:  IC MOD ARM7TDMI 55MHZ 16MB
Manufacturer:  Digi International
Datasheet:   FS-352 Datasheet
History Price: Obsolete
In Stock: 5300
FS-352 vs FS-377
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
ARM7TDMI, NS7520
PXA270
Co-Processor
-
-
Speed
55MHz
520MHz
Flash Size
8MB
32MB
RAM Size
16MB
64MB
Connector Type
48-DIP
Board-to-Board (BTB) Socket - 200
Size / Dimension
2.480" L x 0.730" W (62.90mm x 18.50mm)
2.660" L x 1.440" W (67.60mm x 36.70mm)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃