WM8501CGED
WM8501CGED
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 14SOIC
Manufacturer:  Cirrus Logic
Datasheet:   WM8501CGED Datasheet
History Price: Obsolete
In Stock: 4100
WM8501CGED Specification
Specification
Part No
WM8501CGED
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
DSP, I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
WM8501CGED Related Parts
WM8501CGED/R
WM8501CGED/R
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 14SOIC
WM8521CH9GED
WM8521CH9GED
Cirrus Logic
IC STEREO DAC
WM8521CH9GED
WM8521CH9GED
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 14SOIC
WM8521CH9GED/R
WM8521CH9GED/R
Cirrus Logic
IC STEREO DAC
WM8521CH9GED/R
WM8521CH9GED/R
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 14SOIC
WM8521CHCGED
WM8521CHCGED
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 14SOIC
WM8521H9GED/RV
WM8521H9GED/RV
Cirrus Logic
IC STEREO DAC
WM8521H9GED/V
WM8521H9GED/V
Cirrus Logic
IC STEREO DAC
WM8523GEDT
WM8523GEDT
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 20TSSOP
WM8523GEDT/R
WM8523GEDT/R
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 20TSSOP
WM8524CGEDT
WM8524CGEDT
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 16TSSOP
WM8524CGEDT/R
WM8524CGEDT/R
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 16TSSOP
WM8501CGED Compare Parts
  • WM8501CGED vs WM8956CGEFL/RV
  • WM8501CGED vs WM8955LSEFL/R
  • WM8501CGED vs WM8955LSEFL
  • WM8501CGED vs WM8950CGEFL/V
  • WM8501CGED vs WM8950CGEFL/RV
  • WM8501CGED vs WM8918CGEFL/V
  • WM8501CGED vs WM8912CGEFL/V
  • WM8501CGED vs WM8903LGEFK/RV
  • WM8501CGED vs WM8788GEDT/R
  • WM8501CGED vs WM8788GEDT
  • WM8501CGED vs WM8786GEDS/V
  • WM8501CGED vs WM8786GEDS/RV
  • WM8501CGED vs WM8783GED/RV
  • WM8501CGED vs WM8782SEDS/V
  • WM8501CGED vs WM8782SEDS/RV
  • WM8501CGED vs WM8782ASEDS/V
  • WM8501CGED vs WM8782ASEDS/RV
  • WM8501CGED vs WM8781GEDS/V
  • WM8501CGED vs WM8781GEDS/RV
  • WM8501CGED vs WM8762CGED
  • WM8501CGED vs WM8761CBGED/R
  • WM8501CGED vs WM8761CBGED
  • WM8501CGED vs WM8738CGED/R
  • WM8501CGED vs WM8738CGED
  • WM8501CGED vs WM8737CLGEFL/R
  • WM8501CGED vs WM8737CLGEFL
  • WM8501CGED vs WM8728SEDS/V
  • WM8501CGED vs WM8727CGED/R
  • WM8501CGED vs WM8726CGED
  • WM8501CGED vs WM8725CGED/R
  • WM8501CGED vs WM8725CGED/R
  • WM8501CGED vs WM8725CGED
  • WM8501CGED vs WM8725CGED
  • WM8501CGED vs WM8718SEDS/V
  • WM8501CGED vs WM8711CLGEFL/R
  • WM8501CGED vs WM8711CLGEFL
  • WM8501CGED vs WM8711CBLGEFL/V
  • WM8501CGED vs WM8711CBLGEFL/RV
  • WM8501CGED vs WM8533ECSN/R
  • WM8501CGED vs WM8524CGEDT/R
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.