Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic WM8501CGED
WM8501CGED
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 14SOIC
Manufacturer:
Cirrus Logic
Datasheet:
WM8501CGED Datasheet
History Price: Obsolete
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WM8501CGED vs WM8738CGED
Part No
WM8501CGED
WM8738CGED
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
DAC, Audio
-
Number of Channels
2
-
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
192k
-
Data Interface
DSP, I2S
-
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
2.7V ~ 5.5V, 5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-