WM8501CGED
WM8501CGED
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 14SOIC
Manufacturer:  Cirrus Logic
Datasheet:   WM8501CGED Datasheet
History Price: Obsolete
In Stock: 4100
WM8501CGED vs WM8737CLGEFL
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
DAC, Audio
ADC, Audio
Number of Channels
2
6
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
96k
Data Interface
DSP, I2S
SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V, 5V
1.42V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
14-SOIC
32-QFN (5x5)