CS3318-CQZ
CS3318-CQZ
Obsolete
Description:  IC VOLUME CONTROL 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS3318-CQZ Datasheet
History Price: $32.69000
In Stock: 20200
CS3318-CQZ Specification
Specification
Part No
CS3318-CQZ
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Volume Control
Applications
Audio Systems
Number of Channels
8
Interface
I2C, SPI
Voltage - Supply
7.6V ~ 9.45V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Specifications
-96dB, +22dB
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
CS3318-CQZ PDF Datasheet
CS3318-CQZ Related Parts
CS3308-CQZ
CS3308-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308-CQZR
CS3308-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308K-CQZ
CS3308K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3308K-CQZR
CS3308K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3310-KS
CS3310-KS
Cirrus Logic
CS3310 - STEREO DIGITAL VOLUME C
CS3310-KSR
CS3310-KSR
Cirrus Logic
STEREO DIGITAL VOLUME CONTROL
CS3310-KSZ
CS3310-KSZ
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3310-KSZR
CS3310-KSZR
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3318-CQZR
CS3318-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318K-CQZ
CS3318K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3318K-CQZR
CS3318K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3318-CQZ Compare Parts
  • CS3318-CQZ vs CS3318K-CQZ
  • CS3318-CQZ vs CS3318-CQZR
  • CS3318-CQZ vs CS3310-KSZR
  • CS3318-CQZ vs CS3310-KSZ
  • CS3318-CQZ vs CS3310-KSR
  • CS3318-CQZ vs CS3310-KS
  • CS3318-CQZ vs CS3308K-CQZR
  • CS3318-CQZ vs CS3308K-CQZ
  • CS3318-CQZ vs CS3308-CQZR
  • CS3318-CQZ vs CS3308-CQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.