Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS3318-CQZ
CS3318-CQZ
Obsolete
Audio Special Purpose
Description:
IC VOLUME CONTROL 48LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS3318-CQZ Datasheet
History Price: $32.69000
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS3318-CQZ vs CS3310-KS
Part No
CS3318-CQZ
CS3310-KS
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Volume Control
Volume Control
Applications
Audio Systems
Audio Systems
Number of Channels
8
2
Interface
I2C, SPI
Serial
Voltage - Supply
7.6V ~ 9.45V
?.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-96dB, +22dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC