CS3318-CQZ
CS3318-CQZ
Obsolete
Description:  IC VOLUME CONTROL 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS3318-CQZ Datasheet
History Price: $32.69000
In Stock: 20200
CS3318-CQZ vs CS3310-KSZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Volume Control
Volume Control
Applications
Audio Systems
Audio Systems
Number of Channels
8
2
Interface
I2C, SPI
SPI
Voltage - Supply
7.6V ~ 9.45V
4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-96dB, +22dB
-95.5dB, +31.5dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC