☰
THCS251-B
THCS251-B
Active
Description:  35BIT GPIO OR HIGH SPEED BUS SIG
Manufacturer:  CEL
Datasheet:   THCS251-B Datasheet
History Price: $15.58000
In Stock: 9185
THCS251-B Specification
Specification
Part No
THCS251-B
Category
Interface - Serializers, Deserializers
Manufacturer
CEL
Series
THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer/Deserializer
Data Rate
2.4Gbps
Input Type
CML, LVCMOS
Output Type
CML, LVCMOS
Number of Inputs
1
Number of Outputs
1
Voltage - Supply
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
THCS251-B Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCS251-B Compare Parts
  • THCS251-B vs THCV2911B
  • THCS251-B vs THCV2911A-B
  • THCS251-B vs THCV2911A
  • THCS251-B vs THCV245A
  • THCS251-B vs THCV244A-B
  • THCS251-B vs THCV243-B
  • THCS251-B vs THCV243
  • THCS251-B vs THCV242A-P-B
  • THCS251-B vs THCV242A-B
  • THCS251-B vs THCV242A
  • THCS251-B vs THCV242-B
  • THCS251-B vs THCV241A-P-B
  • THCS251-B vs THCV241A-P
  • THCS251-B vs THCV241A-B
  • THCS251-B vs THCV241A
  • THCS251-B vs THCV236-Q-B
  • THCS251-B vs THCV236-Q
  • THCS251-B vs THCV236-B
  • THCS251-B vs THCV236
  • THCS251-B vs THCV235-Q-B
  • THCS251-B vs THCV235-Q
  • THCS251-B vs THCV235-B
  • THCS251-B vs THCV235
  • THCS251-B vs THCV234-B
  • THCS251-B vs THCV234
  • THCS251-B vs THCV233-B
  • THCS251-B vs THCV233
  • THCS251-B vs THCV231-Q-B
  • THCS251-B vs THCV231-Q
  • THCS251-B vs THCV231-B
  • THCS251-B vs THCV231
  • THCS251-B vs THCV226-B
  • THCS251-B vs THCV226
  • THCS251-B vs THCV220-B
  • THCS251-B vs THCV220
  • THCS251-B vs THCV219-B
  • THCS251-B vs THCV219
  • THCS251-B vs THCV218-B
  • THCS251-B vs THCV218
  • THCS251-B vs THCV217-B
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller