ACPL-C799-500E
ACPL-C799-500E
Active
Description:  IC SIGMA-DELTA MOD 16BIT 8SO
Manufacturer:  Broadcom
History Price: $7.73000
In Stock: 42300
ACPL-C799-500E Specification
Specification
Part No
ACPL-C799-500E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sigma-Delta Modulator
Number of Channels
1
Resolution (Bits)
16 b
Sampling Rate (Per Second)
-
Data Interface
-
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
8-SO Stretched
ACPL-C799-500E Related Parts
ACPL-7970-000E
ACPL-7970-000E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-7970-300E
ACPL-7970-300E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-C740-000E
ACPL-C740-000E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C740-500E
ACPL-C740-500E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C797-000E
ACPL-C797-000E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8SSO
ACPL-C797-500E
ACPL-C797-500E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8SSO
ACPL-C797T-000E
ACPL-C797T-000E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C797T-500E
ACPL-C797T-500E
Broadcom
IC MODULATOR 16BIT 8SO
ACPL-C799-000E
ACPL-C799-000E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799T-000E
ACPL-C799T-000E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799T-500E
ACPL-C799T-500E
Broadcom
AUTOMOTIVE ISO-AMP, T/R+LF
ACPL-7970-500E
ACPL-7970-500E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-C799-500E Compare Parts
  • ACPL-C799-500E vs ACPL-C799T-000E
  • ACPL-C799-500E vs ACPL-C799-000E
  • ACPL-C799-500E vs ACPL-C797T-500E
  • ACPL-C799-500E vs ACPL-C797T-000E
  • ACPL-C799-500E vs ACPL-C797-500E
  • ACPL-C799-500E vs ACPL-C797-000E
  • ACPL-C799-500E vs ACPL-C740-500E
  • ACPL-C799-500E vs ACPL-C740-000E
  • ACPL-C799-500E vs ACPL-7970-300E
  • ACPL-C799-500E vs ACPL-7970-000E
  • ACPL-C799-500E vs ACPL-7970-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.