ACPL-C799-500E
ACPL-C799-500E
Active
Description:  IC SIGMA-DELTA MOD 16BIT 8SO
Manufacturer:  Broadcom
History Price: $7.73000
In Stock: 42300
ACPL-C799-500E vs ACPL-C799-000E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Sigma-Delta Modulator
Sigma-Delta Modulator
Number of Channels
1
1
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
-
-
Data Interface
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
8-SO Stretched
8-SO Stretched