☰
ACPL-7970-500E
ACPL-7970-500E
Active
Description:  IC ISOLATED MODUL 16BIT 10M 8DIP
Manufacturer:  Broadcom
History Price: $3.39766
In Stock: 17525
ACPL-7970-500E Specification
Specification
Part No
ACPL-7970-500E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Channels
1
Resolution (Bits)
16 b
Sampling Rate (Per Second)
10M
Data Interface
-
Voltage Supply Source
Single Supply
Voltage - Supply
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
ACPL-7970-500E Related Parts
ACPL-7970-000E
ACPL-7970-000E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-7970-300E
ACPL-7970-300E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8DIP
ACPL-C740-000E
ACPL-C740-000E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C740-500E
ACPL-C740-500E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C797-000E
ACPL-C797-000E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8SSO
ACPL-C797-500E
ACPL-C797-500E
Broadcom
IC ISOLATED MODUL 16BIT 10M 8SSO
ACPL-C797T-000E
ACPL-C797T-000E
Broadcom
IC MODULATOR 16BIT 8SO STRETCHED
ACPL-C797T-500E
ACPL-C797T-500E
Broadcom
IC MODULATOR 16BIT 8SO
ACPL-C799-000E
ACPL-C799-000E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799-500E
ACPL-C799-500E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799T-000E
ACPL-C799T-000E
Broadcom
IC SIGMA-DELTA MOD 16BIT 8SO
ACPL-C799T-500E
ACPL-C799T-500E
Broadcom
AUTOMOTIVE ISO-AMP, T/R+LF
ACPL-7970-500E Compare Parts
  • ACPL-7970-500E vs ACPL-C799T-000E
  • ACPL-7970-500E vs ACPL-C799-500E
  • ACPL-7970-500E vs ACPL-C799-000E
  • ACPL-7970-500E vs ACPL-C797T-500E
  • ACPL-7970-500E vs ACPL-C797T-000E
  • ACPL-7970-500E vs ACPL-C797-500E
  • ACPL-7970-500E vs ACPL-C797-000E
  • ACPL-7970-500E vs ACPL-C740-500E
  • ACPL-7970-500E vs ACPL-C740-000E
  • ACPL-7970-500E vs ACPL-7970-300E
  • ACPL-7970-500E vs ACPL-7970-000E
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality