BQ25898DYFFT
BQ25898DYFFT
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
History Price: $4.79000
In Stock: 16000
BQ25898DYFFT Specification
Specification
Part No
BQ25898DYFFT
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
MaxCharge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Current, Over Temperature
Charge Current - Max
4A
Battery Pack Voltage
-
Voltage - Supply (Max)
14V
Interface
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
42-UFBGA, DSBGA
Supplier Device Package
42-DSBGA (2.8x2.5)
BQ25898DYFFT Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25898DYFFT Description
Overview of Texas Instruments BQ25898DYFFT

The Texas Instruments BQ25898DYFFT is a highly integrated battery management IC designed for portable applications. This device is particularly suitable for charging lithium-ion and lithium-polymer batteries, offering advanced features that enhance efficiency, safety, and performance. Its compact design and robust functionality make it ideal for smartphones, tablets, and other battery-operated devices.

Key Specifications

- Input Voltage Range: The BQ25898 operates with an input voltage range of 4.5 V to 14 V, allowing it to accommodate various power sources, including USB and wall adapters.
- Battery Voltage Range: It supports a battery voltage range of 2.9 V to 4.5 V, making it compatible with a wide range of lithium-based batteries.
- Charge Current: The device can deliver a maximum charge current of 3 A, enabling fast charging capabilities for portable devices.
- Efficiency: The BQ25898 features high efficiency, typically around 95%, which minimizes heat generation and prolongs battery life.
- Switching Frequency: The device operates at a switching frequency of 1.5 MHz, allowing for smaller external components and a compact design.
- Thermal Regulation: It includes thermal regulation features to prevent overheating during charging, ensuring safe operation under various conditions.
- Battery Temperature Monitoring: The IC supports battery temperature monitoring through external thermistors, enhancing safety during charging.
- Integrated FETs: The BQ25898 includes integrated power FETs, reducing the need for external components and simplifying the design.

Features and Benefits

- USB On-the-Go (OTG) Support: The BQ25898 supports USB OTG functionality, allowing the device to act as a power source for other devices, enhancing versatility.
- Dynamic Power Path Management: This feature allows simultaneous charging and system operation, optimizing power distribution between the battery and the load.
- Programmable Charge Current: The charge current can be programmed via an external resistor, providing flexibility to meet specific application requirements.
- Fault Protection: The device includes multiple fault protection features, such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring safe operation.
- Compact Package: The BQ25898 is available in a small VQFN (3 mm x 3 mm) package, making it suitable for space-constrained applications.

Applications

The Texas Instruments BQ25898DYFFT is widely used in various applications, including:

- Smartphones and Tablets: Ideal for fast charging and efficient battery management in portable consumer electronics.
- Wearable Devices: Suitable for smartwatches and fitness trackers that require compact and efficient charging solutions.
- Portable Medical Devices: Used in medical equipment that demands reliable battery management and safety features.
- IoT Devices: Perfect for Internet of Things applications where efficient power management is critical for battery-operated devices.

Conclusion

The Texas Instruments BQ25898DYFFT battery management IC is a versatile and efficient solution for charging lithium-ion and lithium-polymer batteries. With its impressive specifications, including a wide input voltage range, high charge current capability, and advanced safety features, it meets the demands of modern portable applications. Its compact design and robust functionality make it a preferred choice for engineers and designers looking to optimize battery performance in various electronic devices.
BQ25898DYFFT Compare Parts
  • BQ25898DYFFT vs BQ2954SNTR
  • BQ25898DYFFT vs BQ2954SN
  • BQ25898DYFFT vs BQ2954PN
  • BQ25898DYFFT vs BQ25980YFFR
  • BQ25898DYFFT vs BQ25971YFFT
  • BQ25898DYFFT vs BQ25971YFFR
  • BQ25898DYFFT vs BQ25970YFFT
  • BQ25898DYFFT vs BQ25970YFFR
  • BQ25898DYFFT vs BQ25968YFFR
  • BQ25898DYFFT vs BQ25960YBGR
  • BQ25898DYFFT vs BQ25910YFFT
  • BQ25898DYFFT vs BQ25910YFFR
  • BQ25898DYFFT vs BQ25898YFFT
  • BQ25898DYFFT vs BQ25898YFFR
  • BQ25898DYFFT vs BQ25898DYFFR
  • BQ25898DYFFT vs BQ25898CYFFT
  • BQ25898DYFFT vs BQ25898CYFFR
  • BQ25898DYFFT vs BQ25896RTWT
  • BQ25898DYFFT vs BQ25896RTWR
  • BQ25898DYFFT vs BQ25895RTWT
  • BQ25898DYFFT vs BQ25895RTWR
  • BQ25898DYFFT vs BQ25895MRTWT
  • BQ25898DYFFT vs BQ25895MRTWR
  • BQ25898DYFFT vs BQ25892RTWT
  • BQ25898DYFFT vs BQ25892RTWR
  • BQ25898DYFFT vs BQ25890RTWT
  • BQ25898DYFFT vs BQ25890RTWR
  • BQ25898DYFFT vs BQ25890HRTWT
  • BQ25898DYFFT vs BQ25890HRTWR
  • BQ25898DYFFT vs BQ25886RGET
  • BQ25898DYFFT vs BQ25886RGER
  • BQ25898DYFFT vs BQ25883RGET
  • BQ25898DYFFT vs BQ25883RGER
  • BQ25898DYFFT vs BQ25872YFFT
  • BQ25898DYFFT vs BQ25872YFFR
  • BQ25898DYFFT vs BQ25871YFFT
  • BQ25898DYFFT vs BQ25871YFFR
  • BQ25898DYFFT vs BQ25798RQMR
  • BQ25898DYFFT vs BQ25792RQMR
  • BQ25898DYFFT vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description