BQ25898DYFFT
BQ25898DYFFT
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
History Price: $4.79000
In Stock: 16000
BQ25898DYFFT vs BQ25970YFFT
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Multi-Chemistry
Number of Cells
1
1
Current - Charging
-
-
Programmable Features
-
-
Fault Protection
Over Current, Over Temperature
Over Current, Over Voltage
Charge Current - Max
4A
8A
Battery Pack Voltage
-
4.65V (Max)
Voltage - Supply (Max)
14V
12V
Interface
I2C, USB
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
56-UFBGA, DSBGA
Supplier Device Package
42-DSBGA (2.8x2.5)
56-DSBGA (3.33x2.93)