BQ2203APN
BQ2203APN
Obsolete
Description:  IC SRAM NONVOLTILE CNTRLR 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2203APN Datasheet
History Price: $2.66000
In Stock: 5310
BQ2203APN Specification
Specification
Part No
BQ2203APN
Category
Memory - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
BQ2203APN PDF Datasheet
BQ2203APN Related Parts
BQ2201PN
BQ2201PN
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201PNG4
BQ2201PNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201SN
BQ2201SN
Texas Instruments
IC SRAM NONVOL CNTRLR 8-SOIC
BQ2201SN-N
BQ2201SN-N
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NG4
BQ2201SN-NG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NTR
BQ2201SN-NTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNG4
BQ2201SNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNTR
BQ2201SNTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2204APN
BQ2204APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204ASN
BQ2204ASN
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
BQ2204ASN-N
BQ2204ASN-N
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2204ASN-NTR
BQ2204ASN-NTR
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2203APN Description
The Texas Instruments BQ2203APN is a highly integrated battery management device designed for charging nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This device is particularly well-suited for applications that require efficient charging, monitoring, and protection of rechargeable battery systems, making it ideal for portable electronics, power tools, and various consumer devices.

## Key Features

1. Smart Charging Control:
- The BQ2203APN utilizes advanced charging algorithms to optimize the charging process for NiCd and NiMH batteries. It supports both constant current and constant voltage charging modes, ensuring that batteries are charged efficiently and safely.

2. Delta-V Detection:
- This device features delta-V detection, which monitors the voltage of the battery during the charging process. This capability allows the BQ2203APN to accurately determine the end of the charging cycle, preventing overcharging and enhancing battery life.

3. Temperature Monitoring:
- The BQ2203APN can interface with an external thermistor to monitor the temperature of the battery pack. This feature is critical for preventing overheating during charging, ensuring safe operation and prolonging battery lifespan.

4. Battery Protection Features:
- The device includes several protection mechanisms, such as overvoltage, undervoltage, and overcurrent protection. These features help safeguard both the battery and the device from potential damage due to abnormal operating conditions.

5. LED Indicator Control:
- The BQ2203APN can control LED indicators to provide visual feedback on the charging status. This feature enhances user experience by clearly indicating whether the battery is charging, fully charged, or in an error state.

6. Low Power Consumption:
- Designed for efficiency, the BQ2203APN operates with low power consumption, making it suitable for battery-operated applications where energy efficiency is paramount.

7. Flexible Charging Current:
- The device allows for adjustable charging current, enabling designers to tailor the charging process to the specific requirements of the battery pack being used.

8. Multiple Charging Modes:
- The BQ2203APN supports various charging modes, including trickle charge, fast charge, and maintenance charge, providing flexibility for different battery chemistries and applications.

## Specifications

- Supply Voltage:
- Operating voltage range: 3.0V to 15V

- Charging Current:
- Adjustable charging current: Up to 1A (depending on external components and configuration)

- Temperature Range:
- Operating temperature: -40°C to +85°C

- Delta-V Detection Threshold:
- Adjustable threshold for delta-V detection to accommodate different battery chemistries.

- LED Control:
- Supports multiple LED indicators for charging status, including charging, fully charged, and fault conditions.

- Package Type:
- Available in a 16-pin DIP (Dual In-line Package) format, which is suitable for various applications and easy to integrate into existing designs.

## Applications

The BQ2203APN is suitable for a wide range of applications, including:

- Consumer Electronics: Commonly used in devices such as cordless phones, digital cameras, and portable media players that require reliable battery management.
- Power Tools: Ideal for rechargeable battery packs in cordless power tools, providing efficient charging and protection.
- Medical Devices: Utilized in portable medical equipment where dependable battery management is essential for operation.
- Toys and Hobby Electronics: Frequently found in battery-operated toys and hobbyist projects that require rechargeable battery packs.

## Conclusion

The Texas Instruments BQ2203APN is a versatile and efficient battery management solution that meets the needs of various applications requiring NiCd and NiMH battery charging and protection. Its smart charging control, temperature monitoring, and robust safety features make it an excellent choice for designers looking to integrate reliable battery management into their products. With its low power consumption and compact package, the BQ2203APN offers flexibility and ease of use for a wide range of electronic designs, ensuring optimal performance and safety for rechargeable battery systems.
BQ2203APN Compare Parts
  • BQ2203APN vs BQ2205LYPWR
  • BQ2203APN vs BQ2205LYPWG4
  • BQ2203APN vs BQ2205LYPW
  • BQ2203APN vs BQ2204ASNTR
  • BQ2203APN vs BQ2204ASN-NTRG4
  • BQ2203APN vs BQ2204ASN-NTR
  • BQ2203APN vs BQ2204ASN-N
  • BQ2203APN vs BQ2204ASN
  • BQ2203APN vs BQ2204APN
  • BQ2203APN vs BQ2201SNTR
  • BQ2203APN vs BQ2201SNG4
  • BQ2203APN vs BQ2201SN-NTR
  • BQ2203APN vs BQ2201SN-NG4
  • BQ2203APN vs BQ2201SN-N
  • BQ2203APN vs BQ2201SN
  • BQ2203APN vs BQ2201PNG4
  • BQ2203APN vs BQ2201PN
  • BQ2203APN vs BQ2204ASN
  • BQ2203APN vs BQ2202SN
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.