AK8411VT
AK8411VT
Obsolete
Description:  IC ADC 16BIT 5MSPS 1CH 16TSSOP
Manufacturer:  Asahi Kasei Microdevices
Datasheet:   AK8411VT Datasheet
History Price: Obsolete
In Stock: 9200
AK8411VT Specification
Specification
Part No
AK8411VT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC, Video
Number of Channels
1
Resolution (Bits)
16 b
Sampling Rate (Per Second)
5M
Data Interface
SPI
Voltage Supply Source
Analog and Digital
Voltage - Supply
3.135V ~ 3.465V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
AK8411VT PDF Datasheet
AK8411VT Compare Parts
  • AK8411VT vs AK8533P
  • AK8411VT vs AK8454W
  • AK8411VT vs AK8408
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!