Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Asahi Kasei Microdevices AK8411VT
AK8411VT
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC 16BIT 5MSPS 1CH 16TSSOP
Manufacturer:
Asahi Kasei Microdevices
Datasheet:
AK8411VT Datasheet
History Price: Obsolete
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AK8411VT vs AK8408
Part No
AK8411VT
AK8408
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Asahi Kasei Microdevices
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
ADC, Video
-
Number of Channels
1
-
Resolution (Bits)
16 b
-
Sampling Rate (Per Second)
5M
-
Data Interface
SPI
-
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
3.135V ~ 3.465V, 3V ~ 3.6V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-