AK8411VT
AK8411VT
Obsolete
Description:  IC ADC 16BIT 5MSPS 1CH 16TSSOP
Manufacturer:  Asahi Kasei Microdevices
Datasheet:   AK8411VT Datasheet
History Price: Obsolete
In Stock: 9200
AK8411VT vs AK8533P
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
ADC, Video
-
Number of Channels
1
-
Resolution (Bits)
16 b
-
Sampling Rate (Per Second)
5M
-
Data Interface
SPI
-
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
3.135V ~ 3.465V, 3V ~ 3.6V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-