Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Analog Devices HMC807LP6CE
HMC807LP6CE
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL W/VCO FRACTIONAL-N 40SMD
Manufacturer:
Analog Devices
Datasheet:
HMC807LP6CE Datasheet
History Price: $76.02000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC807LP6CE Specification
Specification
Part No
HMC807LP6CE
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Series
-
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/No
Frequency - Max
13.4GHz
Divider/Multiplier
Yes/No
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-SMT (6x6)
HMC807LP6CE PDF Datasheet
HMC807LP6CE Datasheet
Click and Download: HMC807LP6CE Datasheet
HMC807LP6CE Related Parts
HMC1031MS8E
Analog Devices
IC CLOCK GEN INT-N PLL 8-MS8E
HMC1031MS8ETR
Analog Devices
IC CLOCK GEN INT-N PLL 8-MS8E
HMC1032LP6GE
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1032LP6GETR
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1033LP6GE
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1033LP6GETR
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1034LP6GE
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1034LP6GETR
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1035LP6GE
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC1035LP6GETR
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC4069LP4E
Analog Devices
IC PLL FRACTIONAL-N VCO
HMC4069LP4ETR
Analog Devices
IC PLL FRACTIONAL-N VCO
HMC807LP6CE Compare Parts
HMC807LP6CE vs HMC988LP3E
HMC807LP6CE vs HMC840LP6CETR
HMC807LP6CE vs HMC839LP6CETR
HMC807LP6CE vs HMC839LP6CE
HMC807LP6CE vs HMC838LP6CETR
HMC807LP6CE vs HMC838LP6CE
HMC807LP6CE vs HMC837LP6CETR
HMC807LP6CE vs HMC837LP6CE
HMC807LP6CE vs HMC836LP6CETR
HMC807LP6CE vs HMC836LP6CE
HMC807LP6CE vs HMC835LP6GETR
HMC807LP6CE vs HMC835LP6GE
HMC807LP6CE vs HMC834LP6GETR
HMC807LP6CE vs HMC834LP6GE
HMC807LP6CE vs HMC833LP6GETR
HMC807LP6CE vs HMC833LP6GE
HMC807LP6CE vs HMC832LP6GETR
HMC807LP6CE vs HMC832LP6GE
HMC807LP6CE vs HMC832ALP6GETR
HMC807LP6CE vs HMC832ALP6GE
HMC807LP6CE vs HMC831LP6CETR
HMC807LP6CE vs HMC830LP6GETR-SC
HMC807LP6CE vs HMC830LP6GETR
HMC807LP6CE vs HMC830LP6GE
HMC807LP6CE vs HMC829LP6GETR
HMC807LP6CE vs HMC829LP6GE
HMC807LP6CE vs HMC828LP6CETR
HMC807LP6CE vs HMC828LP6CE
HMC807LP6CE vs HMC826LP6CETR
HMC807LP6CE vs HMC824LP6CETR
HMC807LP6CE vs HMC824LP6CE
HMC807LP6CE vs HMC822LP6CETR
HMC807LP6CE vs HMC822LP6CE
HMC807LP6CE vs HMC821LP6CETR
HMC807LP6CE vs HMC820LP6CETR
HMC807LP6CE vs HMC820LP6CE
HMC807LP6CE vs HMC807LP6CETR
HMC807LP6CE vs HMC783LP6CETR
HMC807LP6CE vs HMC783LP6CE
HMC807LP6CE vs HMC778LP6CETR
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.