HMC807LP6CE
HMC807LP6CE
Obsolete
Description:  IC PLL W/VCO FRACTIONAL-N 40SMD
Manufacturer:  Analog Devices
Datasheet:   HMC807LP6CE Datasheet
History Price: $76.02000
In Stock: 21600
HMC807LP6CE vs HMC824LP6CETR
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
-
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
Yes/No
No/Yes
Frequency - Max
13.4GHz
870MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
1.8V ~ 5.5V
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-SMT (6x6)
40-SMT (6x6)