HMC4069LP4ETR
HMC4069LP4ETR
Active
Description:  IC PLL FRACTIONAL-N VCO
Manufacturer:  Analog Devices
History Price: $93.10500
In Stock: 43400
HMC4069LP4ETR Specification
Specification
Part No
HMC4069LP4ETR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
2.9GHz
Divider/Multiplier
Yes/No
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
HMC4069LP4ETR PDF Datasheet
HMC4069LP4ETR Related Parts
HMC1031MS8E
HMC1031MS8E
Analog Devices
IC CLOCK GEN INT-N PLL 8-MS8E
HMC1031MS8ETR
HMC1031MS8ETR
Analog Devices
IC CLOCK GEN INT-N PLL 8-MS8E
HMC1032LP6GE
HMC1032LP6GE
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1032LP6GETR
HMC1032LP6GETR
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1033LP6GE
HMC1033LP6GE
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1033LP6GETR
HMC1033LP6GETR
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1034LP6GE
HMC1034LP6GE
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1034LP6GETR
HMC1034LP6GETR
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1035LP6GE
HMC1035LP6GE
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC1035LP6GETR
HMC1035LP6GETR
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC4069LP4E
HMC4069LP4E
Analog Devices
IC PLL FRACTIONAL-N VCO
HMC535LP4E
HMC535LP4E
Analog Devices
IC MMIC PHASE LOCK OSC 24-QFN
HMC4069LP4ETR Compare Parts
  • HMC4069LP4ETR vs HMC988LP3E
  • HMC4069LP4ETR vs HMC840LP6CETR
  • HMC4069LP4ETR vs HMC839LP6CETR
  • HMC4069LP4ETR vs HMC839LP6CE
  • HMC4069LP4ETR vs HMC838LP6CETR
  • HMC4069LP4ETR vs HMC838LP6CE
  • HMC4069LP4ETR vs HMC837LP6CETR
  • HMC4069LP4ETR vs HMC837LP6CE
  • HMC4069LP4ETR vs HMC836LP6CETR
  • HMC4069LP4ETR vs HMC836LP6CE
  • HMC4069LP4ETR vs HMC835LP6GETR
  • HMC4069LP4ETR vs HMC835LP6GE
  • HMC4069LP4ETR vs HMC834LP6GETR
  • HMC4069LP4ETR vs HMC834LP6GE
  • HMC4069LP4ETR vs HMC833LP6GETR
  • HMC4069LP4ETR vs HMC833LP6GE
  • HMC4069LP4ETR vs HMC832LP6GETR
  • HMC4069LP4ETR vs HMC832LP6GE
  • HMC4069LP4ETR vs HMC832ALP6GETR
  • HMC4069LP4ETR vs HMC832ALP6GE
  • HMC4069LP4ETR vs HMC831LP6CETR
  • HMC4069LP4ETR vs HMC830LP6GETR-SC
  • HMC4069LP4ETR vs HMC830LP6GETR
  • HMC4069LP4ETR vs HMC830LP6GE
  • HMC4069LP4ETR vs HMC829LP6GETR
  • HMC4069LP4ETR vs HMC829LP6GE
  • HMC4069LP4ETR vs HMC828LP6CETR
  • HMC4069LP4ETR vs HMC828LP6CE
  • HMC4069LP4ETR vs HMC826LP6CETR
  • HMC4069LP4ETR vs HMC824LP6CETR
  • HMC4069LP4ETR vs HMC824LP6CE
  • HMC4069LP4ETR vs HMC822LP6CETR
  • HMC4069LP4ETR vs HMC822LP6CE
  • HMC4069LP4ETR vs HMC821LP6CETR
  • HMC4069LP4ETR vs HMC820LP6CETR
  • HMC4069LP4ETR vs HMC820LP6CE
  • HMC4069LP4ETR vs HMC807LP6CETR
  • HMC4069LP4ETR vs HMC807LP6CE
  • HMC4069LP4ETR vs HMC783LP6CETR
  • HMC4069LP4ETR vs HMC783LP6CE
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!