ADV7610BBCZ-P-RL
ADV7610BBCZ-P-RL
Active
Description:  IC VIDEO HDMI/RCVR 76CSPBGA
Manufacturer:  Analog Devices
History Price: Active
In Stock: 1800
ADV7610BBCZ-P-RL Specification
Specification
Part No
ADV7610BBCZ-P-RL
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Receiver
Applications
Consumer Video
Standards
IEC 60958
Control Interface
I2C
Voltage - Supply
3.14V ~ 3.46V
Mounting Type
Surface Mount
Package / Case
76-LFBGA, CSPBGA
Supplier Device Package
76-CSPBGA (6x6)
ADV7610BBCZ-P-RL PDF Datasheet
ADV7610BBCZ-P-RL Related Parts
ADV3002BSTZ
ADV3002BSTZ
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV3002BSTZ-RL
ADV3002BSTZ-RL
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV7160KS140
ADV7160KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS170
ADV7160KS170
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS220
ADV7160KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS140
ADV7162KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS220
ADV7162KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KSZ140
ADV7162KSZ140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7180BCP32Z
ADV7180BCP32Z
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCP32Z-RL
ADV7180BCP32Z-RL
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCPZ
ADV7180BCPZ
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BCPZ-REEL
ADV7180BCPZ-REEL
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7610BBCZ-P-RL Compare Parts
  • ADV7610BBCZ-P-RL vs ADV8005KBCZ-8N
  • ADV7610BBCZ-P-RL vs ADV8005KBCZ-8C-RL
  • ADV7610BBCZ-P-RL vs ADV8005KBCZ-8C
  • ADV7610BBCZ-P-RL vs ADV8005KBCZ-8B-RL
  • ADV7610BBCZ-P-RL vs ADV8005KBCZ-8B
  • ADV7610BBCZ-P-RL vs ADV8003KBCZ-8C
  • ADV7610BBCZ-P-RL vs ADV8003KBCZ-8B
  • ADV7610BBCZ-P-RL vs ADV8003KBCZ-7T
  • ADV7610BBCZ-P-RL vs ADV8003KBCZ-7C
  • ADV7610BBCZ-P-RL vs ADV8003KBCZ-7B
  • ADV7610BBCZ-P-RL vs ADV7802BSTZ-80
  • ADV7610BBCZ-P-RL vs ADV7802BSTZ-150
  • ADV7610BBCZ-P-RL vs ADV7800BSTZ-80
  • ADV7610BBCZ-P-RL vs ADV7800BSTZ-150
  • ADV7610BBCZ-P-RL vs ADV7612BSWZ-P
  • ADV7610BBCZ-P-RL vs ADV7611BSWZ-P-RL
  • ADV7610BBCZ-P-RL vs ADV7604BBCZ-5P
  • ADV7610BBCZ-P-RL vs ADV7541BCBZ-P-2RL
  • ADV7610BBCZ-P-RL vs ADV7541BCBZ-2RL
  • ADV7610BBCZ-P-RL vs ADV7533BCBZ-RL7
  • ADV7610BBCZ-P-RL vs ADV7527BCBZ-P-RL
  • ADV7610BBCZ-P-RL vs ADV7524ABCBZ-P-1RL
  • ADV7610BBCZ-P-RL vs ADV7523ABCBZ-P-RL
  • ADV7610BBCZ-P-RL vs ADV7523ABCBZ-P-1RL
  • ADV7610BBCZ-P-RL vs ADV7521NKBCBZRL-80
  • ADV7610BBCZ-P-RL vs ADV7520NKBBCZ-80
  • ADV7610BBCZ-P-RL vs ADV7520BCPZ-80
  • ADV7610BBCZ-P-RL vs ADV7510BSTZ-225
  • ADV7610BBCZ-P-RL vs ADV7403KSTZ-140
  • ADV7610BBCZ-P-RL vs ADV7403BSTZ-110
  • ADV7610BBCZ-P-RL vs ADV7401KSTZ-140
  • ADV7610BBCZ-P-RL vs ADV7401BSTZ-80
  • ADV7610BBCZ-P-RL vs ADV7401BSTZ-110
  • ADV7610BBCZ-P-RL vs ADV7391BCBZ-A-RL
  • ADV7610BBCZ-P-RL vs ADV7186WBBCZ-TL-RL
  • ADV7610BBCZ-P-RL vs ADV7186WBBCZ-TL
  • ADV7610BBCZ-P-RL vs ADV7186WBBCZ-T-RL
  • ADV7610BBCZ-P-RL vs ADV7186WBBCZ-T
  • ADV7610BBCZ-P-RL vs ADV7186WBBCZ-RL
  • ADV7610BBCZ-P-RL vs ADV7186WBBCZ
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!