Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Analog Devices ADV3002BSTZ-RL
ADV3002BSTZ-RL
Active
Linear - Video Processing
Description:
IC VIDEO SWITCH 80LQFP
Manufacturer:
Analog Devices
Datasheet:
ADV3002BSTZ-RL Datasheet
History Price: $5.77500
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADV3002BSTZ-RL Specification
Specification
Part No
ADV3002BSTZ-RL
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Consumer Video
Standards
HDMI 1.4a
Control Interface
I2C, Serial
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
ADV3002BSTZ-RL PDF Datasheet
ADV3002BSTZ-RL Datasheet
Click and Download: ADV3002BSTZ-RL Datasheet
ADV3002BSTZ-RL Related Parts
ADV3002BSTZ
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV7160KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS170
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KSZ140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7180BCP32Z
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCP32Z-RL
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCPZ
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BCPZ-REEL
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BST48Z
Analog Devices
IC VIDEO DECODER 48LQFP
ADV3002BSTZ-RL Compare Parts
ADV3002BSTZ-RL vs ADV8005KBCZ-8N
ADV3002BSTZ-RL vs ADV8005KBCZ-8C-RL
ADV3002BSTZ-RL vs ADV8005KBCZ-8C
ADV3002BSTZ-RL vs ADV8005KBCZ-8B-RL
ADV3002BSTZ-RL vs ADV8005KBCZ-8B
ADV3002BSTZ-RL vs ADV8003KBCZ-8C
ADV3002BSTZ-RL vs ADV8003KBCZ-8B
ADV3002BSTZ-RL vs ADV8003KBCZ-7T
ADV3002BSTZ-RL vs ADV8003KBCZ-7C
ADV3002BSTZ-RL vs ADV8003KBCZ-7B
ADV3002BSTZ-RL vs ADV7802BSTZ-80
ADV3002BSTZ-RL vs ADV7802BSTZ-150
ADV3002BSTZ-RL vs ADV7800BSTZ-80
ADV3002BSTZ-RL vs ADV7800BSTZ-150
ADV3002BSTZ-RL vs ADV7612BSWZ-P
ADV3002BSTZ-RL vs ADV7611BSWZ-P-RL
ADV3002BSTZ-RL vs ADV7610BBCZ-P-RL
ADV3002BSTZ-RL vs ADV7604BBCZ-5P
ADV3002BSTZ-RL vs ADV7541BCBZ-P-2RL
ADV3002BSTZ-RL vs ADV7541BCBZ-2RL
ADV3002BSTZ-RL vs ADV7533BCBZ-RL7
ADV3002BSTZ-RL vs ADV7527BCBZ-P-RL
ADV3002BSTZ-RL vs ADV7524ABCBZ-P-1RL
ADV3002BSTZ-RL vs ADV7523ABCBZ-P-RL
ADV3002BSTZ-RL vs ADV7523ABCBZ-P-1RL
ADV3002BSTZ-RL vs ADV7521NKBCBZRL-80
ADV3002BSTZ-RL vs ADV7520NKBBCZ-80
ADV3002BSTZ-RL vs ADV7520BCPZ-80
ADV3002BSTZ-RL vs ADV7510BSTZ-225
ADV3002BSTZ-RL vs ADV7403KSTZ-140
ADV3002BSTZ-RL vs ADV7403BSTZ-110
ADV3002BSTZ-RL vs ADV7401KSTZ-140
ADV3002BSTZ-RL vs ADV7401BSTZ-80
ADV3002BSTZ-RL vs ADV7401BSTZ-110
ADV3002BSTZ-RL vs ADV7391BCBZ-A-RL
ADV3002BSTZ-RL vs ADV7186WBBCZ-TL-RL
ADV3002BSTZ-RL vs ADV7186WBBCZ-TL
ADV3002BSTZ-RL vs ADV7186WBBCZ-T-RL
ADV3002BSTZ-RL vs ADV7186WBBCZ-T
ADV3002BSTZ-RL vs ADV7186WBBCZ-RL
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.