Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Analog Devices ADV7160KS220
ADV7160KS220
Obsolete
Linear - Video Processing
Description:
IC DAC VIDEO COLOR 96BIT 160MQFP
Manufacturer:
Analog Devices
Datasheet:
ADV7160KS220 Datasheet
History Price: $162.02000
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADV7160KS220 Specification
Specification
Part No
ADV7160KS220
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
RAM-DAC
Applications
Professional Video
Standards
-
Control Interface
Serial
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
160-BQFP
Supplier Device Package
160-PQFP (28x28)
ADV7160KS220 PDF Datasheet
ADV7160KS220 Datasheet
Click and Download: ADV7160KS220 Datasheet
ADV7160KS220 Related Parts
ADV3002BSTZ
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV3002BSTZ-RL
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV7160KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS170
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KSZ140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7180BCP32Z
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCP32Z-RL
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCPZ
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BCPZ-REEL
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BST48Z
Analog Devices
IC VIDEO DECODER 48LQFP
ADV7160KS220 Compare Parts
ADV7160KS220 vs ADV8005KBCZ-8N
ADV7160KS220 vs ADV8005KBCZ-8C-RL
ADV7160KS220 vs ADV8005KBCZ-8C
ADV7160KS220 vs ADV8005KBCZ-8B-RL
ADV7160KS220 vs ADV8005KBCZ-8B
ADV7160KS220 vs ADV8003KBCZ-8C
ADV7160KS220 vs ADV8003KBCZ-8B
ADV7160KS220 vs ADV8003KBCZ-7T
ADV7160KS220 vs ADV8003KBCZ-7C
ADV7160KS220 vs ADV8003KBCZ-7B
ADV7160KS220 vs ADV7802BSTZ-80
ADV7160KS220 vs ADV7802BSTZ-150
ADV7160KS220 vs ADV7800BSTZ-80
ADV7160KS220 vs ADV7800BSTZ-150
ADV7160KS220 vs ADV7612BSWZ-P
ADV7160KS220 vs ADV7611BSWZ-P-RL
ADV7160KS220 vs ADV7610BBCZ-P-RL
ADV7160KS220 vs ADV7604BBCZ-5P
ADV7160KS220 vs ADV7541BCBZ-P-2RL
ADV7160KS220 vs ADV7541BCBZ-2RL
ADV7160KS220 vs ADV7533BCBZ-RL7
ADV7160KS220 vs ADV7527BCBZ-P-RL
ADV7160KS220 vs ADV7524ABCBZ-P-1RL
ADV7160KS220 vs ADV7523ABCBZ-P-RL
ADV7160KS220 vs ADV7523ABCBZ-P-1RL
ADV7160KS220 vs ADV7521NKBCBZRL-80
ADV7160KS220 vs ADV7520NKBBCZ-80
ADV7160KS220 vs ADV7520BCPZ-80
ADV7160KS220 vs ADV7510BSTZ-225
ADV7160KS220 vs ADV7403KSTZ-140
ADV7160KS220 vs ADV7403BSTZ-110
ADV7160KS220 vs ADV7401KSTZ-140
ADV7160KS220 vs ADV7401BSTZ-80
ADV7160KS220 vs ADV7401BSTZ-110
ADV7160KS220 vs ADV7391BCBZ-A-RL
ADV7160KS220 vs ADV7186WBBCZ-TL-RL
ADV7160KS220 vs ADV7186WBBCZ-TL
ADV7160KS220 vs ADV7186WBBCZ-T-RL
ADV7160KS220 vs ADV7186WBBCZ-T
ADV7160KS220 vs ADV7186WBBCZ-RL
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.