Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Analog Devices ADV7180KST48Z
ADV7180KST48Z
Active
Linear - Video Processing
Description:
IC VIDEO DECODER 48LQFP
Manufacturer:
Analog Devices
Datasheet:
ADV7180KST48Z Datasheet
History Price: $14.58000
In Stock: 27900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADV7180KST48Z Specification
Specification
Part No
ADV7180KST48Z
Category
Linear - Video Processing
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Decoder
Applications
Professional Video
Standards
ITU-R BT.656, NTSC, PAL, SECAM
Control Interface
I2C, Serial
Voltage - Supply
1.8V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
ADV7180KST48Z PDF Datasheet
ADV7180KST48Z Datasheet
Click and Download: ADV7180KST48Z Datasheet
ADV7180KST48Z Related Parts
ADV3002BSTZ
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV3002BSTZ-RL
Analog Devices
IC VIDEO SWITCH 80LQFP
ADV7160KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS170
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7160KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KS220
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7162KSZ140
Analog Devices
IC DAC VIDEO COLOR 96BIT 160MQFP
ADV7180BCP32Z
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCP32Z-RL
Analog Devices
IC VIDEO DECODER 32LFCSP
ADV7180BCPZ
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180BCPZ-REEL
Analog Devices
IC VIDEO DECODER 40LFCSP
ADV7180KST48Z Compare Parts
ADV7180KST48Z vs ADV8005KBCZ-8N
ADV7180KST48Z vs ADV8005KBCZ-8C-RL
ADV7180KST48Z vs ADV8005KBCZ-8C
ADV7180KST48Z vs ADV8005KBCZ-8B-RL
ADV7180KST48Z vs ADV8005KBCZ-8B
ADV7180KST48Z vs ADV8003KBCZ-8C
ADV7180KST48Z vs ADV8003KBCZ-8B
ADV7180KST48Z vs ADV8003KBCZ-7T
ADV7180KST48Z vs ADV8003KBCZ-7C
ADV7180KST48Z vs ADV8003KBCZ-7B
ADV7180KST48Z vs ADV7802BSTZ-80
ADV7180KST48Z vs ADV7802BSTZ-150
ADV7180KST48Z vs ADV7800BSTZ-80
ADV7180KST48Z vs ADV7800BSTZ-150
ADV7180KST48Z vs ADV7612BSWZ-P
ADV7180KST48Z vs ADV7611BSWZ-P-RL
ADV7180KST48Z vs ADV7610BBCZ-P-RL
ADV7180KST48Z vs ADV7604BBCZ-5P
ADV7180KST48Z vs ADV7541BCBZ-P-2RL
ADV7180KST48Z vs ADV7541BCBZ-2RL
ADV7180KST48Z vs ADV7533BCBZ-RL7
ADV7180KST48Z vs ADV7527BCBZ-P-RL
ADV7180KST48Z vs ADV7524ABCBZ-P-1RL
ADV7180KST48Z vs ADV7523ABCBZ-P-RL
ADV7180KST48Z vs ADV7523ABCBZ-P-1RL
ADV7180KST48Z vs ADV7521NKBCBZRL-80
ADV7180KST48Z vs ADV7520NKBBCZ-80
ADV7180KST48Z vs ADV7520BCPZ-80
ADV7180KST48Z vs ADV7510BSTZ-225
ADV7180KST48Z vs ADV7403KSTZ-140
ADV7180KST48Z vs ADV7403BSTZ-110
ADV7180KST48Z vs ADV7401KSTZ-140
ADV7180KST48Z vs ADV7401BSTZ-80
ADV7180KST48Z vs ADV7401BSTZ-110
ADV7180KST48Z vs ADV7391BCBZ-A-RL
ADV7180KST48Z vs ADV7186WBBCZ-TL-RL
ADV7180KST48Z vs ADV7186WBBCZ-TL
ADV7180KST48Z vs ADV7186WBBCZ-T-RL
ADV7180KST48Z vs ADV7186WBBCZ-T
ADV7180KST48Z vs ADV7186WBBCZ-RL
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.