ADUC7022BCPZ62
ADUC7022BCPZ62
Active
Description:  IC MCU 16/32B 62KB FLASH 40LFCSP
Manufacturer:  Analog Devices
History Price: $15.55000
In Stock: 36900
ADUC7022BCPZ62 Specification
Specification
Part No
ADUC7022BCPZ62
Category
Embedded - Microcontrollers
Manufacturer
Analog Devices
Series
MicroConverter ADuC7xxx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
16/32-Bit
Speed
44MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O
13
Program Memory Size
62KB (31K x16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 32
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 10x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-VQ (6x6)
ADUC7022BCPZ62 PDF Datasheet
ADUC7022BCPZ62 Related Parts
ADUC7019BCPZ62I
ADUC7019BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7019BCPZ62IRL7
ADUC7019BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62
ADUC7020BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62-RL7
ADUC7020BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I
ADUC7020BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I-RL
ADUC7020BCPZ62I-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62IRL7
ADUC7020BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ32
ADUC7021BCPZ32
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ32-RL7
ADUC7021BCPZ32-RL7
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ62
ADUC7021BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL
ADUC7021BCPZ62-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL7
ADUC7021BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7022BCPZ62 Description
Overview of Analog Devices ADUC7022BCPZ62

The ADUC7022BCPZ62 is a highly integrated microcontroller from Analog Devices, designed specifically for precision analog applications. It combines a powerful 32-bit ARM Cortex-M3 processor with a variety of analog peripherals, making it ideal for applications in industrial automation, medical devices, and sensor interfacing. This microcontroller is known for its low power consumption and high performance, making it suitable for battery-operated devices and applications requiring real-time processing.

Key Specifications

- Core Architecture: The ADUC7022BCPZ62 features a 32-bit ARM Cortex-M3 core, which provides a robust processing capability for executing complex algorithms and handling real-time data processing tasks efficiently.
- Operating Frequency: The microcontroller operates at a maximum frequency of 50 MHz, allowing for quick execution of instructions and fast response times in various applications.
- Flash Memory: It includes 128 KB of flash memory for program storage, enabling the development of sophisticated applications without the need for external memory components.
- SRAM: The device is equipped with 8 KB of SRAM, which is utilized for data storage during program execution, providing ample space for variable storage and stack operations.
- Analog-to-Digital Converter (ADC): The ADUC7022BCPZ62 features a 12-bit ADC with up to 8 channels, allowing for precise measurement of analog signals from various sensors, which is crucial for applications requiring accurate data acquisition.
- Digital-to-Analog Converter (DAC): It includes a 12-bit DAC, which can be used for generating analog signals, making it suitable for control applications where analog output is necessary.
- Communication Interfaces: The microcontroller supports multiple communication interfaces, including I2C, SPI, and UART, facilitating easy integration with other devices and systems, enhancing its versatility in various applications.
- Power Supply Voltage: The device operates with a supply voltage range of 2.7V to 3.6V, making it compatible with a variety of power sources, including battery-operated systems, which is essential for portable applications.
- Low Power Consumption: The ADUC7022BCPZ62 is designed for low power operation, featuring various sleep modes that help extend battery life in portable applications, making it ideal for energy-sensitive designs.

Performance Characteristics

The ADUC7022BCPZ62 is engineered to deliver high performance in both processing and analog signal handling. The combination of a powerful ARM Cortex-M3 core with integrated ADC and DAC allows for efficient data acquisition and control. The low power consumption is particularly beneficial for applications where energy efficiency is critical, such as in remote sensing and portable medical devices.

Analog Features

- Integrated Analog Front End: The microcontroller includes an integrated analog front end, which simplifies the design of systems that require both digital processing and analog signal conditioning, reducing the need for external components.
- Programmable Gain Amplifier (PGA): The integrated PGA allows for signal amplification before digitization, enhancing the performance of the ADC in low-signal applications, ensuring accurate readings from sensors.
- Temperature Sensor: The ADUC7022BCPZ62 includes an internal temperature sensor, which can be used for temperature monitoring and compensation in various applications, adding to its versatility.

Applications

The versatility of the ADUC7022BCPZ62 makes it suitable for a wide range of applications, including:

- Industrial Automation: The microcontroller can be used in control systems for monitoring and managing industrial processes, providing real-time data acquisition and control, which is essential for efficient operations.
- Medical Devices: Its precision analog capabilities make it ideal for medical instrumentation, such as patient monitoring systems and diagnostic equipment, where accuracy and reliability are paramount.
- Sensor Interfaces: The integrated ADC allows for easy interfacing with various sensors, enabling applications in environmental monitoring, data logging, and other sensor-based systems.
- Consumer Electronics: The ADUC7022BCPZ62 can be utilized in consumer products that require precise control and monitoring, such as smart home devices, wearable technology, and other electronic gadgets.

Conclusion

The Analog Devices ADUC7022BCPZ62 is a powerful and versatile microcontroller that excels in precision analog applications. With its ARM Cortex-M3 core, integrated ADC and DAC, and low power consumption, it is well-suited for a variety of applications in industrial automation, medical devices, and sensor interfacing. The combination of high performance and energy efficiency makes the ADUC7022BCPZ62 a preferred choice for engineers and designers looking to develop advanced, reliable, and efficient electronic systems.
ADUC7022BCPZ62 Compare Parts
  • ADUC7022BCPZ62 vs ADUCM410BBCZ
  • ADUC7022BCPZ62 vs ADUCM4050BCPZ-RL
  • ADUC7022BCPZ62 vs ADUCM4050BCPZ-R7
  • ADUC7022BCPZ62 vs ADUCM4050BCPZ
  • ADUC7022BCPZ62 vs ADUCM4050BCBZ-RL
  • ADUC7022BCPZ62 vs ADUCM4050BCBZ-R7
  • ADUC7022BCPZ62 vs ADUCM363BCPZ256
  • ADUC7022BCPZ62 vs ADUCM363BCPZ128RL7
  • ADUC7022BCPZ62 vs ADUCM363BCPZ128
  • ADUC7022BCPZ62 vs ADUCM362BCPZ256RL7
  • ADUC7022BCPZ62 vs ADUCM362BCPZ256
  • ADUC7022BCPZ62 vs ADUCM362BCPZ128RL7
  • ADUC7022BCPZ62 vs ADUCM362BCPZ128
  • ADUC7022BCPZ62 vs ADUCM361BCPZ128-R7
  • ADUC7022BCPZ62 vs ADUCM361BCPZ128
  • ADUC7022BCPZ62 vs ADUCM360BCPZ128-R7
  • ADUC7022BCPZ62 vs ADUCM360BCPZ128
  • ADUC7022BCPZ62 vs ADUCM355BCCZ-RL7
  • ADUC7022BCPZ62 vs ADUCM355BCCZ
  • ADUC7022BCPZ62 vs ADUCM350BBCZ-RL
  • ADUC7022BCPZ62 vs ADUCM350BBCZ
  • ADUC7022BCPZ62 vs ADUCM331WFSBCPZ-RL
  • ADUC7022BCPZ62 vs ADUCM331WDCPZ-RL
  • ADUC7022BCPZ62 vs ADUCM331WDCPZ
  • ADUC7022BCPZ62 vs ADUCM331WBCPZ-RL
  • ADUC7022BCPZ62 vs ADUCM331WBCPZ
  • ADUC7022BCPZ62 vs ADUCM330WFSBCPZ-RL
  • ADUC7022BCPZ62 vs ADUCM330WDCPZ-RL
  • ADUC7022BCPZ62 vs ADUCM330WDCPZ
  • ADUC7022BCPZ62 vs ADUCM322BBCZI-RL
  • ADUC7022BCPZ62 vs ADUCM322BBCZI
  • ADUC7022BCPZ62 vs ADUCM322BBCZ-RL
  • ADUC7022BCPZ62 vs ADUCM322BBCZ
  • ADUC7022BCPZ62 vs ADUCM320BBCZI-RL
  • ADUC7022BCPZ62 vs ADUCM320BBCZI
  • ADUC7022BCPZ62 vs ADUCM320BBCZ-RL
  • ADUC7022BCPZ62 vs ADUCM320BBCZ
  • ADUC7022BCPZ62 vs ADUCM310BBCZ-RL
  • ADUC7022BCPZ62 vs ADUCM310BBCZ
  • ADUC7022BCPZ62 vs ADUCM3029BCBZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK