Series
MicroConverter ADuC7xxx
ADuCM
Core Processor
ARM7?
ARM? Cortex?-M3
Core Size
16/32-Bit
32-Bit Single-Core
Connectivity
EBI/EMI, I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
PLA, PWM, PSM, Temp Sensor, WDT
DMA, POR, PWM, WDT
Program Memory Size
62KB (31K x16)
256KB (128K x 8 x 2)
Program Memory Type
FLASH
FLASH
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.9V ~ 3.6V
Data Converters
A/D 10x12b
A/D 22x14b; D/A 8x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
112-TFBGA, CSPBGA
Supplier Device Package
40-LFCSP-VQ (6x6)
112-CSPBGA (6x6)