ADUC7022BCPZ62
ADUC7022BCPZ62
Active
Description:  IC MCU 16/32B 62KB FLASH 40LFCSP
Manufacturer:  Analog Devices
History Price: $15.55000
In Stock: 36900
ADUC7022BCPZ62 vs ADUCM320BBCZ
Series
MicroConverter ADuC7xxx
ADuCM
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM7?
ARM? Cortex?-M3
Core Size
16/32-Bit
32-Bit Single-Core
Speed
44MHz
80MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
PLA, PWM, PSM, Temp Sensor, WDT
DMA, POR, PWM, WDT
Number of I/O
13
40
Program Memory Size
62KB (31K x16)
256KB (128K x 8 x 2)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 32
32K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.9V ~ 3.6V
Data Converters
A/D 10x12b
A/D 16x14b; D/A 12x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
96-TFBGA, CSPBGA
Supplier Device Package
40-LFCSP-VQ (6x6)
96-CSPBGA (6x6)