Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Analog Devices ADN2848ACPZ-32-RL7
ADN2848ACPZ-32-RL7
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRV 1.25GB 3.6V 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADN2848ACPZ-32-RL7 Datasheet
History Price: $7.71000
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADN2848ACPZ-32-RL7 Specification
Specification
Part No
ADN2848ACPZ-32-RL7
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
1.25Gbps
Number of Channels
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
50 mA
Current - Modulation
80mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
ADN2848ACPZ-32-RL7 PDF Datasheet
ADN2848ACPZ-32-RL7 Datasheet
Click and Download: ADN2848ACPZ-32-RL7 Datasheet
ADN2848ACPZ-32-RL7 Related Parts
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2848ACPZ-32-RL7 Compare Parts
ADN2848ACPZ-32-RL7 vs ADN2873ACPZ-R7
ADN2848ACPZ-32-RL7 vs ADN2873ACPZ
ADN2848ACPZ-32-RL7 vs ADN2872ACPZ-RL
ADN2848ACPZ-32-RL7 vs ADN2872ACPZ-R7
ADN2848ACPZ-32-RL7 vs ADN2872ACPZ
ADN2848ACPZ-32-RL7 vs ADN2871ACPZ-RL7
ADN2848ACPZ-32-RL7 vs ADN2871ACPZ-RL
ADN2848ACPZ-32-RL7 vs ADN2871ACPZ
ADN2848ACPZ-32-RL7 vs ADN2870ACPZ-RL7
ADN2848ACPZ-32-RL7 vs ADN2870ACPZ-RL
ADN2848ACPZ-32-RL7 vs ADN2870ACPZ
ADN2848ACPZ-32-RL7 vs ADN2848ACPZ-32-RL
ADN2848ACPZ-32-RL7 vs ADN2848ACPZ-32
ADN2848ACPZ-32-RL7 vs ADN2847ACPZ-48
ADN2848ACPZ-32-RL7 vs ADN2847ACPZ-32-RL7
ADN2848ACPZ-32-RL7 vs ADN2847ACPZ-32-RL
ADN2848ACPZ-32-RL7 vs ADN2847ACPZ-32
ADN2848ACPZ-32-RL7 vs ADN2847ACP-48
ADN2848ACPZ-32-RL7 vs ADN2847ACP-32
ADN2848ACPZ-32-RL7 vs ADN2841ACPZ-48-RL
ADN2848ACPZ-32-RL7 vs ADN2841ACPZ-48
ADN2848ACPZ-32-RL7 vs ADN2841ACPZ-32-RL7
ADN2848ACPZ-32-RL7 vs ADN2841ACPZ-32-RL
ADN2848ACPZ-32-RL7 vs ADN2841ACPZ-32
ADN2848ACPZ-32-RL7 vs ADN2841ACP-48
ADN2848ACPZ-32-RL7 vs ADN2841ACP-32
ADN2848ACPZ-32-RL7 vs ADN2830ACPZ32
ADN2848ACPZ-32-RL7 vs ADN2830ACP32-REEL7
ADN2848ACPZ-32-RL7 vs ADN2830ACP32
ADN2848ACPZ-32-RL7 vs ADN2531ACPZ-WP
ADN2848ACPZ-32-RL7 vs ADN2531ACPZ-R7
ADN2848ACPZ-32-RL7 vs ADN2531ACPZ-R2
ADN2848ACPZ-32-RL7 vs ADN2531ACPZ
ADN2848ACPZ-32-RL7 vs ADN2530YCPZ-WP
ADN2848ACPZ-32-RL7 vs ADN2530YCPZ-REEL7
ADN2848ACPZ-32-RL7 vs ADN2530YCPZ-R2
ADN2848ACPZ-32-RL7 vs ADN2530YCPZ-500R7
ADN2848ACPZ-32-RL7 vs ADN2526XCPZ
ADN2848ACPZ-32-RL7 vs ADN2526ACPZ-R7
ADN2848ACPZ-32-RL7 vs ADN2526ACPZ-R2
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.