ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Active
Description:  DIFFERENTIAL LASER DIODE DRIVER
Manufacturer:  Analog Devices
History Price: $41.79000
In Stock: 47200
ADN2525ACPZ-500RL7 vs ADN2870ACPZ
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
-
3.3Gbps
Number of Channels
1
1
Voltage - Supply
3.07V ~ 3.53V
3V ~ 3.6V
Current - Supply
39 mA
30 mA
Current - Modulation
80mA
90mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
24-VFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
24-LFCSP-VQ (4x4)
Mounting Type
Surface Mount
Surface Mount