ADM8830ARUZ
ADM8830ARUZ
Obsolete
Description:  IC REG CONV TFT LCD 3OUT 20TSSOP
Manufacturer:  Analog Devices
Datasheet:   ADM8830ARUZ Datasheet
History Price: $2.35000
In Stock: 3900
ADM8830ARUZ Specification
Specification
Part No
ADM8830ARUZ
Category
PMIC - Special Purpose Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
2.6V ~ 3.6V
Number of Outputs
3
Voltage - Output
-10.2V, 5.1V, 15.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
ADM8830ARUZ PDF Datasheet
ADM8830ARUZ Related Parts
ADM8830ACP
ADM8830ACP
Analog Devices
IC CHARGE PUMP REG TFT 20LFCSP
ADM8830ACP-REEL7
ADM8830ACP-REEL7
Analog Devices
IC CHARGE PUMP REG TFT 20LFCSP
ADM8830ACPZ
ADM8830ACPZ
Analog Devices
IC CHARGE PUMP REG TFT 20-LFCSP
ADM8830ACPZ-REEL7
ADM8830ACPZ-REEL7
Analog Devices
IC CHARGE PUMP REG TFT 20-LFCSP
ADM8830ARU
ADM8830ARU
Analog Devices
IC CHARGE PUMP REG TFT 20TSSOP
ADM8830ARU-REEL
ADM8830ARU-REEL
Analog Devices
IC REG CONV TFT LCD 3OUT 20TSSOP
ADM8830ARU-REEL7
ADM8830ARU-REEL7
Analog Devices
IC REG CONV TFT LCD 3OUT 20TSSOP
ADM8832ACPZ
ADM8832ACPZ
Analog Devices
IC REG CONV TFT LCD 3OUT 20LFCSP
ADM8832ACPZ-REEL
ADM8832ACPZ-REEL
Analog Devices
IC REG CONV TFT LCD 3OUT 20LFCSP
ADM8832ACPZ-REEL7
ADM8832ACPZ-REEL7
Analog Devices
IC REG CONV TFT LCD 3OUT 20LFCSP
ADM8839ACP
ADM8839ACP
Analog Devices
IC CHARGE PUMP REG TFT 20LFCSP
ADM8839ACP-REEL
ADM8839ACP-REEL
Analog Devices
IC CHARGE PUMP REG TFT 20LFCSP
ADM8830ARUZ Compare Parts
  • ADM8830ARUZ vs ADM8839ACPZ-REEL
  • ADM8830ARUZ vs ADM8839ACPZ
  • ADM8830ARUZ vs ADM8839ACP-REEL7
  • ADM8830ARUZ vs ADM8839ACP-REEL
  • ADM8830ARUZ vs ADM8839ACP
  • ADM8830ARUZ vs ADM8832ACPZ-REEL7
  • ADM8830ARUZ vs ADM8832ACPZ-REEL
  • ADM8830ARUZ vs ADM8832ACPZ
  • ADM8830ARUZ vs ADM8830ARU-REEL7
  • ADM8830ARUZ vs ADM8830ARU-REEL
  • ADM8830ARUZ vs ADM8830ARU
  • ADM8830ARUZ vs ADM8830ACPZ-REEL7
  • ADM8830ARUZ vs ADM8830ACPZ
  • ADM8830ARUZ vs ADM8830ACP-REEL7
  • ADM8830ARUZ vs ADM8830ACP
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you