ADM8830ARUZ
ADM8830ARUZ
Obsolete
Description:  IC REG CONV TFT LCD 3OUT 20TSSOP
Manufacturer:  Analog Devices
Datasheet:   ADM8830ARUZ Datasheet
History Price: $2.35000
In Stock: 3900
ADM8830ARUZ vs ADM8830ACP
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 3.6V
2.6V ~ 3.6V
Number of Outputs
3
-
Voltage - Output
-10.2V, 5.1V, 15.3V
-10.2V, 5.1V, 15.3V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad, CSP
Supplier Device Package
20-TSSOP
20-LFCSP-VQ (4x3.75)