Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Analog Devices ADM8830ARUZ
ADM8830ARUZ
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV TFT LCD 3OUT 20TSSOP
Manufacturer:
Analog Devices
Datasheet:
ADM8830ARUZ Datasheet
History Price: $2.35000
In Stock: 3900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADM8830ARUZ vs ADM8839ACP
Part No
ADM8830ARUZ
ADM8839ACP
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 3.6V
2.7V ~ 4.2V
Number of Outputs
3
-
Voltage - Output
-10.2V, 5.1V, 15.3V
-15V, 5V, 15V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad, CSP
Supplier Device Package
20-TSSOP
20-LFCSP-VQ (4x3.75)