Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Analog Devices ADM1075-2ACPZ-RL7
ADM1075-2ACPZ-RL7
Active
PMIC - Hot Swap Controllers
Description:
IC HOT SWAP CTRLR -48V 28LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADM1075-2ACPZ-RL7 Datasheet
History Price: $12.22500
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADM1075-2ACPZ-RL7 Specification
Specification
Part No
ADM1075-2ACPZ-RL7
Category
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller, Monitor
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Auto Retry, PMBus
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-80V ~ -35V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
5.5 mA
Mounting Type
Surface Mount
Package / Case
28-WFQFN Exposed Pad, CSP
Supplier Device Package
28-LFCSP-WQ (5x5)
ADM1075-2ACPZ-RL7 PDF Datasheet
ADM1075-2ACPZ-RL7 Datasheet
Click and Download: ADM1075-2ACPZ-RL7 Datasheet
ADM1075-2ACPZ-RL7 Related Parts
ADM1070ART-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1073ARU
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARU-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073BRUZ
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1073BRUZ-REEL7
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1075-1ACPZ
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ACPZ-RL7
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-2ACPZ-RL7 Compare Parts
ADM1075-2ACPZ-RL7 vs ADM4210-1AUJZ-RL7
ADM1075-2ACPZ-RL7 vs ADM4210-1AUJ-RL7
ADM1075-2ACPZ-RL7 vs ADM1276-3ACPZ-RL
ADM1075-2ACPZ-RL7 vs ADM1276-3ACPZ
ADM1075-2ACPZ-RL7 vs ADM1275-3ARQZ-R7
ADM1075-2ACPZ-RL7 vs ADM1275-3ARQZ
ADM1075-2ACPZ-RL7 vs ADM1275-3ACPZ-R7
ADM1075-2ACPZ-RL7 vs ADM1275-3ACPZ
ADM1075-2ACPZ-RL7 vs ADM1275-2ARQZ-R7
ADM1075-2ACPZ-RL7 vs ADM1275-2ARQZ
ADM1075-2ACPZ-RL7 vs ADM1275-1ARQZ-R7
ADM1075-2ACPZ-RL7 vs ADM1275-1ARQZ
ADM1075-2ACPZ-RL7 vs ADM1275-1ACPZ-R7
ADM1075-2ACPZ-RL7 vs ADM1275-1ACPZ
ADM1075-2ACPZ-RL7 vs ADM1275-1ACPZ
ADM1075-2ACPZ-RL7 vs ADM1272-1ACPZ-RL
ADM1075-2ACPZ-RL7 vs ADM1272-1ACPZ
ADM1075-2ACPZ-RL7 vs ADM1270ARQZ-R7
ADM1075-2ACPZ-RL7 vs ADM1270ARQZ
ADM1075-2ACPZ-RL7 vs ADM1270ACPZ-R7
ADM1075-2ACPZ-RL7 vs ADM1270ACPZ-R2
ADM1075-2ACPZ-RL7 vs ADM1178-2ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1178-1ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1177-2ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1177-1ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1176-2ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1176-1ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1175-4ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1175-3ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1175-2ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1175-1ARMZ-R7
ADM1075-2ACPZ-RL7 vs ADM1172-2AUJZ-RL7
ADM1075-2ACPZ-RL7 vs ADM1172-1AUJZ-RL7
ADM1075-2ACPZ-RL7 vs ADM1171-2AUJZ-RL7
ADM1075-2ACPZ-RL7 vs ADM1171-1AUJZ-RL7
ADM1075-2ACPZ-RL7 vs ADM1170-2AUJZ-RL7
ADM1075-2ACPZ-RL7 vs ADM1170-1AUJZ-RL7
ADM1075-2ACPZ-RL7 vs ADM1075-2ARUZ-RL7
ADM1075-2ACPZ-RL7 vs ADM1075-2ARUZ
ADM1075-2ACPZ-RL7 vs ADM1075-2ACPZ
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components