ADM1070ARTZ-REEL7
ADM1070ARTZ-REEL7
Active
Description:  IC HOT SWAP CTRLR -48V SOT23-6
Manufacturer:  Analog Devices
History Price: $5.14000
In Stock: 11300
ADM1070ARTZ-REEL7 Specification
Specification
Part No
ADM1070ARTZ-REEL7
Category
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Auto Retry
Programmable Features
Circuit Breaker, Fault Timeout, OVP, UVLO
Voltage - Supply
-77V ~ -36V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
850 μA
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
ADM1070ARTZ-REEL7 PDF Datasheet
ADM1070ARTZ-REEL7 Related Parts
ADM1070ART-REEL7
ADM1070ART-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL
ADM1070ARTZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1073ARU
ADM1073ARU
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARU-REEL
ADM1073ARU-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ
ADM1073ARUZ
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL
ADM1073ARUZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL7
ADM1073ARUZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073BRUZ
ADM1073BRUZ
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1073BRUZ-REEL7
ADM1073BRUZ-REEL7
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1075-1ACPZ
ADM1075-1ACPZ
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ACPZ-RL7
ADM1075-1ACPZ-RL7
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ARUZ
ADM1075-1ARUZ
Analog Devices
IC HOT SWAP CTRLR -48V 28TSSOP
ADM1070ARTZ-REEL7 Compare Parts
  • ADM1070ARTZ-REEL7 vs ADM4210-1AUJZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM4210-1AUJ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1276-3ACPZ-RL
  • ADM1070ARTZ-REEL7 vs ADM1276-3ACPZ
  • ADM1070ARTZ-REEL7 vs ADM1275-3ARQZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1275-3ARQZ
  • ADM1070ARTZ-REEL7 vs ADM1275-3ACPZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1275-3ACPZ
  • ADM1070ARTZ-REEL7 vs ADM1275-2ARQZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1275-2ARQZ
  • ADM1070ARTZ-REEL7 vs ADM1275-1ARQZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1275-1ARQZ
  • ADM1070ARTZ-REEL7 vs ADM1275-1ACPZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1275-1ACPZ
  • ADM1070ARTZ-REEL7 vs ADM1275-1ACPZ
  • ADM1070ARTZ-REEL7 vs ADM1272-1ACPZ-RL
  • ADM1070ARTZ-REEL7 vs ADM1272-1ACPZ
  • ADM1070ARTZ-REEL7 vs ADM1270ARQZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1270ARQZ
  • ADM1070ARTZ-REEL7 vs ADM1270ACPZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1270ACPZ-R2
  • ADM1070ARTZ-REEL7 vs ADM1178-2ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1178-1ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1177-2ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1177-1ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1176-2ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1176-1ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1175-4ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1175-3ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1175-2ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1175-1ARMZ-R7
  • ADM1070ARTZ-REEL7 vs ADM1172-2AUJZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1172-1AUJZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1171-2AUJZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1171-1AUJZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1170-2AUJZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1170-1AUJZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1075-2ARUZ-RL7
  • ADM1070ARTZ-REEL7 vs ADM1075-2ARUZ
  • ADM1070ARTZ-REEL7 vs ADM1075-2ACPZ-RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you