ADM1073ARUZ
ADM1073ARUZ
Active
Description:  IC HOT SWAP CTRLR -48V 14TSSOP
Manufacturer:  Analog Devices
Datasheet:   ADM1073ARUZ Datasheet
History Price: $6.86000
In Stock: 4600
ADM1073ARUZ Specification
Specification
Part No
ADM1073ARUZ
Category
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Auto Retry
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-80V ~ -35V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
300 μA
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
ADM1073ARUZ PDF Datasheet
ADM1073ARUZ Related Parts
ADM1070ART-REEL7
ADM1070ART-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL
ADM1070ARTZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1070ARTZ-REEL7
ADM1070ARTZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V SOT23-6
ADM1073ARU
ADM1073ARU
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARU-REEL
ADM1073ARU-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL
ADM1073ARUZ-REEL
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073ARUZ-REEL7
ADM1073ARUZ-REEL7
Analog Devices
IC HOT SWAP CTRLR -48V 14TSSOP
ADM1073BRUZ
ADM1073BRUZ
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1073BRUZ-REEL7
ADM1073BRUZ-REEL7
Analog Devices
IC CTRLR HOTSWAP -48V 14TSSOP
ADM1075-1ACPZ
ADM1075-1ACPZ
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ACPZ-RL7
ADM1075-1ACPZ-RL7
Analog Devices
IC HOT SWAP CTRLR -48V 28LFCSP
ADM1075-1ARUZ
ADM1075-1ARUZ
Analog Devices
IC HOT SWAP CTRLR -48V 28TSSOP
ADM1073ARUZ Description
Analog Devices ADM1073ARUZ Overview

The Analog Devices ADM1073ARUZ is a high-precision, fully integrated digital power monitor designed for use in power management systems, particularly in complex, multi-rail applications. It offers an easy-to-use, accurate solution for monitoring voltage, current, power, and energy consumption, making it ideal for applications in industrial, automotive, and telecom systems. The ADM1073ARUZ integrates multiple functions, providing accurate feedback for real-time system optimization, fault detection, and performance monitoring.

Key Features

* Integrated Power Monitoring: The ADM1073ARUZ provides real-time monitoring of power consumption, enabling efficient power management in embedded systems and industrial applications. It measures key parameters such as voltage, current, power, and energy usage.
* High Accuracy: The device offers a high level of accuracy in voltage and current measurements, with a wide measurement range that ensures reliable data across various system conditions.
* Multiple Voltage and Current Channels: The ADM1073ARUZ includes multiple input channels for monitoring different power rails within a system, making it well-suited for multi-rail systems in complex designs.
* Low Power Consumption: With its efficient design, the device operates with minimal power consumption, making it suitable for battery-powered systems and portable applications.
* I2C Interface: The ADM1073ARUZ utilizes an I2C interface, allowing for easy communication with a microcontroller or host processor. This facilitates integration into existing systems with minimal complexity.
* Energy Accumulation: The device provides continuous energy accumulation, allowing for accurate energy usage tracking over time. This feature is valuable for systems that require detailed energy consumption data for optimization or reporting.
* Overvoltage and Overcurrent Detection: The ADM1073ARUZ includes integrated fault detection capabilities such as overvoltage and overcurrent alerts, ensuring that the system can quickly respond to potential issues and protect against damage.
* Flexible Operating Range: The device operates across a wide input voltage range, making it versatile for use in different systems and adaptable to various power rails.
* Programmable Alerts: The device includes programmable threshold settings for voltage, current, and power, allowing for customized monitoring and alerting based on specific system needs.

Specifications

* Input Voltage Range: The ADM1073ARUZ supports a wide input voltage range, typically from 2.7V to 5.5V, allowing it to be used in a broad range of power systems.
* Measurement Voltage Range: It can measure voltages from 0V to 32V with high accuracy, making it suitable for both low and high-voltage applications.
* Current Measurement Range: It supports a current measurement range of ±40A, providing ample flexibility for high-power systems.
* Power Measurement Range: The device can measure power in the range of 0W to 200W, depending on the input voltage and current values.
* Accuracy:

* Voltage measurement accuracy: ±0.5% (typical)
* Current measurement accuracy: ±1% (typical)
* Power measurement accuracy: ±1.5% (typical)
* Energy Accumulation: Energy is accumulated in 1-second intervals, providing highly granular energy consumption data for applications requiring precise energy monitoring over time.
* Communication Interface: I2C interface for communication with microcontrollers or processors. It supports standard I2C clock speeds, up to 400kHz.
* Package Type: 16-lead, 3mm x 3mm LFCSP (Lead Frame Chip Scale Package), offering a compact form factor suitable for space-constrained designs.
* Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for a wide range of industrial, automotive, and telecommunication environments.
* Fault Detection and Alerts: The device provides overvoltage, overcurrent, and out-of-range alerts, which are accessible via the I2C interface for integration into fault management systems.
* Power Consumption: The ADM1073ARUZ consumes very little power, with typical operating current consumption in the range of 1mA to 5mA, which is suitable for low-power applications.

Applications

The ADM1073ARUZ is ideal for use in a wide variety of power management applications. Some common areas of application include:

* Power Supply Monitoring: It is used in power supply systems for continuous monitoring of voltage, current, and power consumption to optimize system efficiency and detect potential faults.
* Battery-Powered Systems: Due to its low power consumption, the ADM1073ARUZ is well-suited for battery-operated systems where power efficiency is crucial.
* Industrial Systems: The device can be used in industrial machinery, control systems, and robotics to monitor power consumption and ensure efficient operation.
* Telecommunication Equipment: It is used in telecommunications infrastructure to monitor power usage, identify faults, and ensure uninterrupted service.
* Automotive Electronics: In automotive systems, particularly electric vehicles (EVs) and advanced driver assistance systems (ADAS), the ADM1073ARUZ helps track power consumption, battery efficiency, and system health.
* Consumer Electronics: The device can be integrated into consumer electronics for real-time power monitoring, energy optimization, and fault detection in devices such as home appliances, portable electronics, and gaming systems.
* Data Centers: The ADM1073ARUZ can be used in data centers to monitor the power usage of individual components, optimize energy efficiency, and manage cooling systems.

Conclusion

The Analog Devices ADM1073ARUZ is a highly integrated and precise digital power monitoring solution, offering versatile functionality for a wide range of applications. Its ability to monitor multiple power rails, measure voltage, current, and power with high accuracy, and accumulate energy usage over time makes it ideal for modern power management systems. With built-in fault detection, low power consumption, and flexible I2C communication, the ADM1073ARUZ provides the tools necessary for efficient and reliable monitoring of power systems in industrial, automotive, and consumer applications.
ADM1073ARUZ Compare Parts
  • ADM1073ARUZ vs ADM4210-1AUJZ-RL7
  • ADM1073ARUZ vs ADM4210-1AUJ-RL7
  • ADM1073ARUZ vs ADM1276-3ACPZ-RL
  • ADM1073ARUZ vs ADM1276-3ACPZ
  • ADM1073ARUZ vs ADM1275-3ARQZ-R7
  • ADM1073ARUZ vs ADM1275-3ARQZ
  • ADM1073ARUZ vs ADM1275-3ACPZ-R7
  • ADM1073ARUZ vs ADM1275-3ACPZ
  • ADM1073ARUZ vs ADM1275-2ARQZ-R7
  • ADM1073ARUZ vs ADM1275-2ARQZ
  • ADM1073ARUZ vs ADM1275-1ARQZ-R7
  • ADM1073ARUZ vs ADM1275-1ARQZ
  • ADM1073ARUZ vs ADM1275-1ACPZ-R7
  • ADM1073ARUZ vs ADM1275-1ACPZ
  • ADM1073ARUZ vs ADM1275-1ACPZ
  • ADM1073ARUZ vs ADM1272-1ACPZ-RL
  • ADM1073ARUZ vs ADM1272-1ACPZ
  • ADM1073ARUZ vs ADM1270ARQZ-R7
  • ADM1073ARUZ vs ADM1270ARQZ
  • ADM1073ARUZ vs ADM1270ACPZ-R7
  • ADM1073ARUZ vs ADM1270ACPZ-R2
  • ADM1073ARUZ vs ADM1178-2ARMZ-R7
  • ADM1073ARUZ vs ADM1178-1ARMZ-R7
  • ADM1073ARUZ vs ADM1177-2ARMZ-R7
  • ADM1073ARUZ vs ADM1177-1ARMZ-R7
  • ADM1073ARUZ vs ADM1176-2ARMZ-R7
  • ADM1073ARUZ vs ADM1176-1ARMZ-R7
  • ADM1073ARUZ vs ADM1175-4ARMZ-R7
  • ADM1073ARUZ vs ADM1175-3ARMZ-R7
  • ADM1073ARUZ vs ADM1175-2ARMZ-R7
  • ADM1073ARUZ vs ADM1175-1ARMZ-R7
  • ADM1073ARUZ vs ADM1172-2AUJZ-RL7
  • ADM1073ARUZ vs ADM1172-1AUJZ-RL7
  • ADM1073ARUZ vs ADM1171-2AUJZ-RL7
  • ADM1073ARUZ vs ADM1171-1AUJZ-RL7
  • ADM1073ARUZ vs ADM1170-2AUJZ-RL7
  • ADM1073ARUZ vs ADM1170-1AUJZ-RL7
  • ADM1073ARUZ vs ADM1075-2ARUZ-RL7
  • ADM1073ARUZ vs ADM1075-2ARUZ
  • ADM1073ARUZ vs ADM1075-2ACPZ-RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you