AD8213WYRMZ-R7
AD8213WYRMZ-R7
Active
Description:  IC CURRENT MONITOR 0.25% 10MSOP
Manufacturer:  Analog Devices
History Price: $4.41000
In Stock: 34665
AD8213WYRMZ-R7 Specification
Specification
Part No
AD8213WYRMZ-R7
Category
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Series
Automotive
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High/Low-Side
Accuracy
?.25%
Voltage - Input
-2V ~ 65V
Current - Output
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
AD8213WYRMZ-R7 PDF Datasheet
AD8213WYRMZ-R7 Related Parts
AD8210WYRZ
AD8210WYRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-R7
AD8210WYRZ-R7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-RL
AD8210WYRZ-RL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ
AD8210YRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL
AD8210YRZ-REEL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL7
AD8210YRZ-REEL7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8211WYRJZ-R7
AD8211WYRJZ-R7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211WYRJZ-RL
AD8211WYRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-R2
AD8211YRJZ-R2
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL
AD8211YRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL7
AD8211YRJZ-RL7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8212WYRMZ
AD8212WYRMZ
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8213WYRMZ-R7 Description
The Analog Devices AD8213WYRMZ-R7 is a precision, low-power, instrumentation amplifier designed for a wide range of applications, particularly in industrial and medical instrumentation. This device is known for its high accuracy, low offset voltage, and excellent common-mode rejection ratio (CMRR), making it ideal for amplifying small differential signals in the presence of large common-mode voltages.

## Key Features:

1. Instrumentation Amplifier Configuration: The AD8213 is designed as a three-op-amp instrumentation amplifier, which provides high input impedance and excellent noise performance. This configuration is particularly beneficial for applications requiring precise measurements of small signals.

2. Low Offset Voltage: The amplifier features a low input offset voltage of typically 50 µV, which minimizes measurement errors and enhances the accuracy of the signal amplification.

3. High Common-Mode Rejection Ratio (CMRR): With a CMRR of up to 120 dB, the AD8213 effectively rejects common-mode signals, ensuring that only the differential signal is amplified. This characteristic is crucial in noisy environments where common-mode voltages can interfere with the desired signal.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range of ±2.5V to ±15V, allowing it to be used in various applications, from battery-powered devices to industrial equipment.

5. Low Power Consumption: The AD8213 is designed for low power operation, consuming only 1.5 mA of supply current. This feature makes it suitable for portable and battery-operated applications where power efficiency is critical.

6. Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, allowing it to utilize the full supply voltage range. This capability is particularly useful in applications where the output needs to be as close to the supply rails as possible.

7. Temperature Range: The AD8213 is specified for operation over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments and industrial applications.

8. Single-Supply Operation: The device can operate from a single supply voltage, which simplifies the design and reduces the number of required power supplies in a system.

## Specifications:

- Input Offset Voltage: 50 µV (typical)
- Input Common-Mode Voltage Range: -0.1V to V+ - 1.5V
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Supply Voltage Range: ±2.5V to ±15V
- Supply Current: 1.5 mA (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Output Voltage Swing: Rail-to-Rail
- Input Impedance: 10 MΩ (differential)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-lead SOIC (Surface Mount)

## Applications:

The AD8213WYRMZ-R7 is suitable for a variety of applications, including:

- Medical instrumentation (e.g., ECG, EEG)
- Industrial process control
- Data acquisition systems
- Strain gauge and pressure sensor applications
- Transducer interfacing
- Automotive sensor applications

## Conclusion:

The Analog Devices AD8213WYRMZ-R7 is a highly versatile and precise instrumentation amplifier that excels in applications requiring accurate amplification of small differential signals in the presence of noise and common-mode voltages. Its low power consumption, wide supply voltage range, and robust performance characteristics make it an excellent choice for both portable and industrial applications. Whether used in medical devices, industrial sensors, or data acquisition systems, the AD8213 provides reliable and accurate signal amplification, ensuring high-quality performance in demanding environments.
AD8213WYRMZ-R7 Compare Parts
  • AD8213WYRMZ-R7 vs AD8219BRMZ
  • AD8213WYRMZ-R7 vs AD8218BRMZ-R7
  • AD8213WYRMZ-R7 vs AD8218BRMZ
  • AD8213WYRMZ-R7 vs AD8218BCPZ-WP
  • AD8213WYRMZ-R7 vs AD8218BCPZ-RL
  • AD8213WYRMZ-R7 vs AD8217BRMZ-RL
  • AD8213WYRMZ-R7 vs AD8217BRMZ-R7
  • AD8213WYRMZ-R7 vs AD8217BRMZ
  • AD8213WYRMZ-R7 vs AD8215YRZ-RL
  • AD8213WYRMZ-R7 vs AD8215YRZ-R7
  • AD8213WYRMZ-R7 vs AD8215YRZ
  • AD8213WYRMZ-R7 vs AD8215WYRZ-RL
  • AD8213WYRMZ-R7 vs AD8215WYRZ-R7
  • AD8213WYRMZ-R7 vs AD8215WYRZ
  • AD8213WYRMZ-R7 vs AD8214WYRMZ-RL
  • AD8213WYRMZ-R7 vs AD8214WYRMZ-R7
  • AD8213WYRMZ-R7 vs AD8214WYRMZ
  • AD8213WYRMZ-R7 vs AD8214ARMZ-RL
  • AD8213WYRMZ-R7 vs AD8214ARMZ-R7
  • AD8213WYRMZ-R7 vs AD8214ARMZ
  • AD8213WYRMZ-R7 vs AD8213YRMZ-RL
  • AD8213WYRMZ-R7 vs AD8213YRMZ-R7
  • AD8213WYRMZ-R7 vs AD8213YRMZ
  • AD8213WYRMZ-R7 vs AD8213WYRMZ-RL
  • AD8213WYRMZ-R7 vs AD8213WYRMZ
  • AD8213WYRMZ-R7 vs AD8213WHRMZ-RL
  • AD8213WYRMZ-R7 vs AD8213WHRMZ-R7
  • AD8213WYRMZ-R7 vs AD8213WHRMZ
  • AD8213WYRMZ-R7 vs AD8212YRMZ-RL
  • AD8213WYRMZ-R7 vs AD8212YRMZ-R7
  • AD8213WYRMZ-R7 vs AD8212YRMZ
  • AD8213WYRMZ-R7 vs AD8212WYRMZ-RL
  • AD8213WYRMZ-R7 vs AD8212WYRMZ-R7
  • AD8213WYRMZ-R7 vs AD8212WYRMZ
  • AD8213WYRMZ-R7 vs AD8211YRJZ-RL7
  • AD8213WYRMZ-R7 vs AD8211YRJZ-RL
  • AD8213WYRMZ-R7 vs AD8211YRJZ-R2
  • AD8213WYRMZ-R7 vs AD8211WYRJZ-RL
  • AD8213WYRMZ-R7 vs AD8211WYRJZ-R7
  • AD8213WYRMZ-R7 vs AD8210YRZ-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent